BEI IDEACOD SAS Datasheets for Tachometer Generators and Tachogenerators

 Tachometer generators and tachogenerators are small AC or DC generators that output a voltage in proportion to the rotational speed of a shaft. They are capable of measuring speed and direction of rotation, but not position.
Tachometer Generators and Tachogenerators: Learn more

Product Name Notes
• Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection per terminal...
• Especially designed for heavy-duty (steel, paper, wood – mills, cranes …). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection with terminal box...
• Especially designed for heavy-duty: steel & paper mills, material handling, this compact and robust encoder is adapted for easy mounting on big motor shafts, its electric connection can be...
• With 200mm external diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial loads • Bodies are in steel treated against corrosion • Analog output...
• With 200mm external diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial loads • Bodies are in steel treated against corrosion • Incremental output...
ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines...
The Tacho-encoder - Opto-tacho ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled...