BEI IDEACOD SAS ABSOLUTE SINGLE-TURN CHML Ø 200 mm

Description
• With 200mm diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial charges • Bodies are in steel treated against corrosion • Water cooling flange in option • Double shaft output in option • Duplex version with 2 opto-electronic redundant systems Application : Glass factory, iron industry, cement works, platform marinades, locks
Datasheet
Description
• With 200mm diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial charges • Bodies are in steel treated against corrosion • Water cooling flange in option • Double shaft output in option • Duplex version with 2 opto-electronic redundant systems Application : Glass factory, iron industry, cement works, platform marinades, locks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTE SINGLE-TURN - CHML Ø 200 mm - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ABSOLUTE SINGLE-TURN
CHML Ø 200 mm
ABSOLUTE SINGLE-TURN CHML Ø 200 mm
• With 200mm diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial charges • Bodies are in steel treated against corrosion • Water cooling flange in option • Double shaft output in option • Duplex version with 2 opto-electronic redundant systems Application : Glass factory, iron industry, cement works, platform marinades, locks

• With 200mm diameter, especially for heavy duty, extreme resistance to
shocks/vibrations and to axial and radial charges
• Bodies are in steel treated against corrosion
• Water cooling flange in option
• Double shaft output in option
• Duplex version with 2 opto-electronic redundant systems
Application : Glass factory, iron industry, cement works, platform marinades,
locks

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number CHML Ø 200 mm
Product Name ABSOLUTE SINGLE-TURN
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series PA2-100 - Encoders Series PA2-100 optical Encoder, digital outputs 2 channels, 100 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 7951132 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal Htl inverted
View Details
kit-encoders - KTD-BC00B-0018-F6SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details