BEI IDEACOD SAS ABSOLUTEMULTI-TURN PHM5 Ø 58 mm Standard

Description
• Solid shaft ø 6 and ø 10 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High performances in temperature –20°C to +85°C • Isolated SSI interface, clock from 100 to 500 kHz • Universal electronic circuits from 5 to 30Vdc • Protection against short-circuits and inversion of polarity • High resolutions available: 8192 (13 bits) per turn • Turn counting up to 65 536 (16 bits) • 2 inputs : DIRECTION and RAZ • Available with incremental channels – 2048 points – 5 to 30 Vdc • Option: push-button on the cover for a encoder reset to a value X
Datasheet
Description
• Solid shaft ø 6 and ø 10 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High performances in temperature –20°C to +85°C • Isolated SSI interface, clock from 100 to 500 kHz • Universal electronic circuits from 5 to 30Vdc • Protection against short-circuits and inversion of polarity • High resolutions available: 8192 (13 bits) per turn • Turn counting up to 65 536 (16 bits) • 2 inputs : DIRECTION and RAZ • Available with incremental channels – 2048 points – 5 to 30 Vdc • Option: push-button on the cover for a encoder reset to a value X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTEMULTI-TURN - PHM5 Ø 58 mm Standard - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ABSOLUTEMULTI-TURN
PHM5 Ø 58 mm Standard
ABSOLUTEMULTI-TURN PHM5 Ø 58 mm Standard
• Solid shaft ø 6 and ø 10 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High performances in temperature –20°C to +85°C • Isolated SSI interface, clock from 100 to 500 kHz • Universal electronic circuits from 5 to 30Vdc • Protection against short-circuits and inversion of polarity • High resolutions available: 8192 (13 bits) per turn • Turn counting up to 65 536 (16 bits) • 2 inputs : DIRECTION and RAZ • Available with incremental channels – 2048 points – 5 to 30 Vdc • Option: push-button on the cover for a encoder reset to a value X

• Solid shaft Ø 6 and Ø 10 mm
• Robustness and excellent resistance to shocks / vibrations
• High protection level IP65, IP67 option with a sealing flange
• High performances in temperature –20°C to +85°C
• Isolated SSI interface, clock from 100 to 500 kHz
• Universal electronic circuits from 5 to 30Vdc
• Protection against short-circuits and inversion of polarity
• High resolutions available: 8192 (13 bits) per turn
• Turn counting up to 65 536 (16 bits)
• 2 inputs : DIRECTION and RAZ
• Available with incremental channels – 2048 points – 5 to 30 Vdc
• Option: push-button on the cover for a encoder reset to a value X

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number PHM5 Ø 58 mm Standard
Product Name ABSOLUTEMULTI-TURN
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-1024 - Encoders Series IE2-1024 magnetic Encoder, digital outputs 2 channels, 64 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 100439 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Line Driver
Counts / Revolution 500 (counts/revolution)
View Details
kit-encoders - KTD-BC00B-0814-E55Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details