BEI IDEACOD SAS INCREMENTAL DHO5 Ø 58 mm Programmable

Description
The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • High resolutions available : up to 80 000 cpt • Through hollow shaft version ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Easy mounting for the hollow shafts thanks to DAC (Anti-Coupling Device) • Robustness and excellent resistance to shocks / vibrations • High protection level: standard IP65 • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –30°C to +70°C (option –40°C) • High performances in frequency of output signals : 300 kHz
Datasheet
Description
The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • High resolutions available : up to 80 000 cpt • Through hollow shaft version ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Easy mounting for the hollow shafts thanks to DAC (Anti-Coupling Device) • Robustness and excellent resistance to shocks / vibrations • High protection level: standard IP65 • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –30°C to +70°C (option –40°C) • High performances in frequency of output signals : 300 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INCREMENTAL - DHO5 Ø 58 mm Programmable - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • High resolutions available : up to 80 000 cpt • Through hollow shaft version ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Easy mounting for the hollow shafts thanks to DAC (Anti-Coupling Device) • Robustness and excellent resistance to shocks / vibrations • High protection level: standard IP65 • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –30°C to +70°C (option –40°C) • High performances in frequency of output signals : 300 kHz

The programmable encoder : DIGISINE™, unique combination of performance and flexibility
• Easy programmation without any specific soft- nor hard-ware
• High resolutions available : up to 80 000 cpt
• Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm
• Easy mounting for the hollow shafts thanks to DAC (Anti-Coupling Device)
• Robustness and excellent resistance to shocks / vibrations
• High protection level: standard IP65
• Universal electronic circuits from 5 to 30 Vdc
• High performances in temperature –30°C to +70°C (option –40°C)
• High performances in frequency of output signals : 300 kHz

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number DHO5 Ø 58 mm Programmable
Product Name INCREMENTAL
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 100455 - RS Components, Ltd.
Specs
Output Signal Analogue
View Details
kit-encoders - KTD-BC00B-0814-E64Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details