BEI IDEACOD SAS ABSOLUTE SINGLE-TURN CHU9 Ø 90 mm Parallel

Description
Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Hollow shaft of up to 30mm, adaptation of the bore size with composite hub for thermal and electric insulation (aluminium hubs in option) Double/triple mounting in combinations of incremental, absolute, analog signals
Datasheet
Description
Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Hollow shaft of up to 30mm, adaptation of the bore size with composite hub for thermal and electric insulation (aluminium hubs in option) Double/triple mounting in combinations of incremental, absolute, analog signals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTE SINGLE-TURN - CHU9 Ø 90 mm Parallel - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ABSOLUTE SINGLE-TURN
CHU9 Ø 90 mm Parallel
ABSOLUTE SINGLE-TURN CHU9 Ø 90 mm Parallel
Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Hollow shaft of up to 30mm, adaptation of the bore size with composite hub for thermal and electric insulation (aluminium hubs in option) Double/triple mounting in combinations of incremental, absolute, analog signals

Especially designed for heavy-duty (steel, paper, wood – mills, cranes …)
Compact and robust conception. Excellent resistance to shocks/vibrations
and to extreme axial/radial loads
Hollow shaft of up to 30mm, adaptation of the bore size with composite hub for
thermal and electric insulation (aluminium hubs in option)
Double/triple mounting in combinations of incremental, absolute, analog
signals

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number CHU9 Ø 90 mm Parallel
Product Name ABSOLUTE SINGLE-TURN
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense22 Magnetic Encoder - M Sense22a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Virtual Absolute Encoder - Vx35H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details