BEI IDEACOD SAS ABSOLUTEMULTI-TURN MHK5 Ø 58 mm CANopen

Description
MHK515-CANO, standard encoder ø58mm with CANopen interface: • Robust and compact conception • Blind shaft version ø 15 mm (reduction hubs available) • Precision ball bearings with sealing flange • High temperatures performances –40°C … +85°C • Code disc made of unbreakable and durable plastic • Mechanical memorisation of the number of turns by gears • Resolution : 13 bits=8192 steps/turn (max 16 bits) • Number of turns : 12 bits=4096 turns (max 14 bits) • Polarity inversion and short circuit protection • Highly integrated circuit in SMD-technology
Datasheet
Description
MHK515-CANO, standard encoder ø58mm with CANopen interface: • Robust and compact conception • Blind shaft version ø 15 mm (reduction hubs available) • Precision ball bearings with sealing flange • High temperatures performances –40°C … +85°C • Code disc made of unbreakable and durable plastic • Mechanical memorisation of the number of turns by gears • Resolution : 13 bits=8192 steps/turn (max 16 bits) • Number of turns : 12 bits=4096 turns (max 14 bits) • Polarity inversion and short circuit protection • Highly integrated circuit in SMD-technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTEMULTI-TURN - MHK5 Ø 58 mm CANopen - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ABSOLUTEMULTI-TURN
MHK5 Ø 58 mm CANopen
ABSOLUTEMULTI-TURN MHK5 Ø 58 mm CANopen
MHK515-CANO, standard encoder ø58mm with CANopen interface: • Robust and compact conception • Blind shaft version ø 15 mm (reduction hubs available) • Precision ball bearings with sealing flange • High temperatures performances –40°C … +85°C • Code disc made of unbreakable and durable plastic • Mechanical memorisation of the number of turns by gears • Resolution : 13 bits=8192 steps/turn (max 16 bits) • Number of turns : 12 bits=4096 turns (max 14 bits) • Polarity inversion and short circuit protection • Highly integrated circuit in SMD-technology

MHK515-CANO, standard encoder Ø58mm with CANopen interface:
• Robust and compact conception
• Blind shaft version Ø 15 mm (reduction hubs available)
• Precision ball bearings with sealing flange
• High temperatures performances –40°C … +85°C
• Code disc made of unbreakable and durable plastic
• Mechanical memorisation of the number of turns by gears
• Resolution : 13 bits=8192 steps/turn (max 16 bits)
• Number of turns : 12 bits=4096 turns (max 14 bits)
• Polarity inversion and short circuit protection
• Highly integrated circuit in SMD-technology

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number MHK5 Ø 58 mm CANopen
Product Name ABSOLUTEMULTI-TURN
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Encoder with SSI Output - A90 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Binary
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details