BEI IDEACOD SAS ABSOLUTEMULTI-TURN MHM5 Ø 58 mm CANopen

Description
• MHM510-CANO, standard encoder ø58mm with CANopen interface: • Robust and compact design • Solid shaft version ø 10 mm (06 mm available upon request) • Precision ball bearings with sealing flange • High temperatures performances –40°C … +85°C • Code disc made of unbreakable and durable plastic • Mechanical memorisation of the number of turns by gears • Resolution : 13 bits = 8192 steps/turn (max 16 bits) • Number of turns : 12 bits = 4096 turns (max 14 bits) • Polarity inversion and short circuit protection • Highly integrated circuit in SMD-technology
Datasheet
Description
• MHM510-CANO, standard encoder ø58mm with CANopen interface: • Robust and compact design • Solid shaft version ø 10 mm (06 mm available upon request) • Precision ball bearings with sealing flange • High temperatures performances –40°C … +85°C • Code disc made of unbreakable and durable plastic • Mechanical memorisation of the number of turns by gears • Resolution : 13 bits = 8192 steps/turn (max 16 bits) • Number of turns : 12 bits = 4096 turns (max 14 bits) • Polarity inversion and short circuit protection • Highly integrated circuit in SMD-technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTEMULTI-TURN - MHM5 Ø 58 mm CANopen - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ABSOLUTEMULTI-TURN
MHM5 Ø 58 mm CANopen
ABSOLUTEMULTI-TURN MHM5 Ø 58 mm CANopen
• MHM510-CANO, standard encoder ø58mm with CANopen interface: • Robust and compact design • Solid shaft version ø 10 mm (06 mm available upon request) • Precision ball bearings with sealing flange • High temperatures performances –40°C … +85°C • Code disc made of unbreakable and durable plastic • Mechanical memorisation of the number of turns by gears • Resolution : 13 bits = 8192 steps/turn (max 16 bits) • Number of turns : 12 bits = 4096 turns (max 14 bits) • Polarity inversion and short circuit protection • Highly integrated circuit in SMD-technology

• MHM510-CANO, standard encoder Ø58mm with CANopen interface:
• Robust and compact design
• Solid shaft version Ø 10 mm (06 mm available upon request)
• Precision ball bearings with sealing flange
• High temperatures performances –40°C … +85°C
• Code disc made of unbreakable and durable plastic
• Mechanical memorisation of the number of turns by gears
• Resolution : 13 bits = 8192 steps/turn (max 16 bits)
• Number of turns : 12 bits = 4096 turns (max 14 bits)
• Polarity inversion and short circuit protection
• Highly integrated circuit in SMD-technology

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number MHM5 Ø 58 mm CANopen
Product Name ABSOLUTEMULTI-TURN
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense22 Magnetic Encoder - M Sense22a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0813-E64M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details