BEI IDEACOD SAS ABSOLUTE SINGLE-TURN CHO5 Ø 58 mm Parallel

Description
The new generation of parallel absolute single turn encoders : • Through hollow shaft version ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65 • High resolutions possibility, up to 15 bits (Gray or binary) • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –20°C to 90°C (option –40°C to 100°C) • Standard DIRECTION entry, LATCH option
Datasheet
Description
The new generation of parallel absolute single turn encoders : • Through hollow shaft version ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65 • High resolutions possibility, up to 15 bits (Gray or binary) • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –20°C to 90°C (option –40°C to 100°C) • Standard DIRECTION entry, LATCH option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTE SINGLE-TURN - CHO5 Ø 58 mm Parallel - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ABSOLUTE SINGLE-TURN
CHO5 Ø 58 mm Parallel
ABSOLUTE SINGLE-TURN CHO5 Ø 58 mm Parallel
The new generation of parallel absolute single turn encoders : • Through hollow shaft version ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65 • High resolutions possibility, up to 15 bits (Gray or binary) • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –20°C to 90°C (option –40°C to 100°C) • Standard DIRECTION entry, LATCH option

The new generation of parallel absolute single turn encoders :
• Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm
• Robustness and excellent resistance to shocks / vibrations
• High protection level IP65
• High resolutions possibility, up to 15 bits (Gray or binary)
• Universal electronic circuits from 5 to 30 Vdc
• High performances in temperature –20°C to 90°C (option –40°C to 100°C)
• Standard DIRECTION entry, LATCH option

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number CHO5 Ø 58 mm Parallel
Product Name ABSOLUTE SINGLE-TURN
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 858S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2.28 inch (58 mm)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
HEDS 5500/5540 Optical Encoder - HEDS 5500/5540 - Portescap
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction
View Details
Rotary Incremental Encoders - R137B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details