BEI IDEACOD SAS ATEX CERTIFIED CAMX Ø 116 mm

Description
ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines EC type examination certificate
Datasheet
Description
ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines EC type examination certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATEX CERTIFIED - CAMX Ø 116 mm - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ATEX CERTIFIED
CAMX Ø 116 mm
ATEX CERTIFIED CAMX Ø 116 mm
ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines EC type examination certificate

ATEX certified Explosion-proof encoders according to Directive 94/9/CE
Explosion-proof rotary encoders for hazardous environments gas & dust
Robust design for heavy-duty applications
Application fields: explosive atmospheres except for firedamp mines
EC type examination certificate

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number CAMX Ø 116 mm
Product Name ATEX CERTIFIED
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details