Mountz, Inc. TL100i Torque Analyzer 068073

Description
The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches or power tools Features a built-in transducer and can connect to an external torque sensor Can store calibration data for up to 9 external torque sensors Selection of three operating modes: (Track, Peak and First Peak) Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.) Features Go / No Go LEDs that illuminate when high or low setting is achieved Manual and auto reset functions to clear displayed values The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools
Description
The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches or power tools Features a built-in transducer and can connect to an external torque sensor Can store calibration data for up to 9 external torque sensors Selection of three operating modes: (Track, Peak and First Peak) Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.) Features Go / No Go LEDs that illuminate when high or low setting is achieved Manual and auto reset functions to clear displayed values The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools

Suppliers

Company
Product
Description
Supplier Links
TL100i Torque Analyzer - 068073 - Mountz, Inc.
San Jose, CA, United States
TL100i Torque Analyzer
068073
TL100i Torque Analyzer 068073
The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches or power tools Features a built-in transducer and can connect to an external torque sensor Can store calibration data for up to 9 external torque sensors Selection of three operating modes: (Track, Peak and First Peak) Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.) Features Go / No Go LEDs that illuminate when high or low setting is achieved Manual and auto reset functions to clear displayed values The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools

The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information.
Accuracy ± 0.5% of reading from 20% to 100% of full scale
Accuracy ± 1% of reading from 10% to 20% of full scale

    • Recommended for all hand screwdrivers, wrenches or power tools
    • Features a built-in transducer and can connect to an external torque sensor
    • Can store calibration data for up to 9 external torque sensors
    • Selection of three operating modes: (Track, Peak and First Peak)
    • Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.)
    • Features Go / No Go LEDs that illuminate when high or low setting is achieved
    • Manual and auto reset functions to clear displayed values
    • The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 068073
Product Name TL100i Torque Analyzer
Rated Torque 10 to 100 In-lbs (11.53 to 115 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 2522772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm - MTT05-25 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 25.66 In-lbs (29.59 kg-cm)
Output Frequency
View Details