Mountz, Inc. TL50F Torque Analyzer 068075

Description
The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches or power tools Features a built-in transducer and can connect to an external torque sensor Can store calibration data for up to 9 external torque sensors Selection of three operating modes: (Track, Peak and First Peak) Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.) Features Go / No Go LEDs that illuminate when high or low setting is achieved Manual and auto reset functions to clear displayed values The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools
Description
The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches or power tools Features a built-in transducer and can connect to an external torque sensor Can store calibration data for up to 9 external torque sensors Selection of three operating modes: (Track, Peak and First Peak) Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.) Features Go / No Go LEDs that illuminate when high or low setting is achieved Manual and auto reset functions to clear displayed values The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools

Suppliers

Company
Product
Description
Supplier Links
TL50F Torque Analyzer - 068075 - Mountz, Inc.
San Jose, CA, United States
TL50F Torque Analyzer
068075
TL50F Torque Analyzer 068075
The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches or power tools Features a built-in transducer and can connect to an external torque sensor Can store calibration data for up to 9 external torque sensors Selection of three operating modes: (Track, Peak and First Peak) Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.) Features Go / No Go LEDs that illuminate when high or low setting is achieved Manual and auto reset functions to clear displayed values The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools

The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information.
Accuracy ± 0.5% of reading from 20% to 100% of full scale
Accuracy ± 1% of reading from 10% to 20% of full scale

    • Recommended for all hand screwdrivers, wrenches or power tools
    • Features a built-in transducer and can connect to an external torque sensor
    • Can store calibration data for up to 9 external torque sensors
    • Selection of three operating modes: (Track, Peak and First Peak)
    • Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.)
    • Features Go / No Go LEDs that illuminate when high or low setting is achieved
    • Manual and auto reset functions to clear displayed values
    • The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 068075
Product Name TL50F Torque Analyzer
Rated Torque 60 to 600 In-lbs (69.18 to 692 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - M4-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Frequency
View Details
Torque Testers - 2522774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details