Mountz, Inc. HDC40i Hybrid Torque Controller 145740

Description
The HDC40i controller operates with only the HD150, HD220 & HD450 electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. The controller provides programmable fastening options for sequence based assembly automation applications, along with a built-in screw counter. Programmable digital torque setting with memory for 8 preset torque settings. Real-time monitoring and torque control of the tightening process. Selectable speed up to 1,800 rpm. Programming and monitoring with PC software. Programmable multi-sequence operation. Built-in Screw Counter (0 to 99 screws) Detection of fastening error and displays error condition. Visual assembly fastener count (count up or down), including total count. Real time monitoring by PC program. Detects - cross threading, omissions, unfinished rundowns and cycle complete. Three selectable units of measure: lbf.in, N.m, Kgf.cm. Selectable settings for Torque, Speed, Min & Max Angle, and Soft Start time. Maximum angle control and verification Minimum angle control and error reporting 25P I/O interface to a PLC or 8 direct sensor ports. Input / Output for PLC. Output Signal Types: Count complete, Torque up and Count complete Alarm & Screw Missing Angle Control: 0.1 - 10 turns Preset Parameters: Torque, Speed, Soft Start & Angle in 8 preset numbers Auto detection of the connected driver: Auto detection of the offset value from the EEProm on the driver Error display: Error display by code no. in system, communication & pattern error group Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time. PC based program for parameter settings, monitoring and real time output Input (Air Pressure): Min 5 Bar (72.5 PSI) / Max 6.5 Bar (92.2 PSI) Operates with these electric screwdriver models: HD150, HD220 & HD450
Datasheet
Description
The HDC40i controller operates with only the HD150, HD220 & HD450 electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. The controller provides programmable fastening options for sequence based assembly automation applications, along with a built-in screw counter. Programmable digital torque setting with memory for 8 preset torque settings. Real-time monitoring and torque control of the tightening process. Selectable speed up to 1,800 rpm. Programming and monitoring with PC software. Programmable multi-sequence operation. Built-in Screw Counter (0 to 99 screws) Detection of fastening error and displays error condition. Visual assembly fastener count (count up or down), including total count. Real time monitoring by PC program. Detects - cross threading, omissions, unfinished rundowns and cycle complete. Three selectable units of measure: lbf.in, N.m, Kgf.cm. Selectable settings for Torque, Speed, Min & Max Angle, and Soft Start time. Maximum angle control and verification Minimum angle control and error reporting 25P I/O interface to a PLC or 8 direct sensor ports. Input / Output for PLC. Output Signal Types: Count complete, Torque up and Count complete Alarm & Screw Missing Angle Control: 0.1 - 10 turns Preset Parameters: Torque, Speed, Soft Start & Angle in 8 preset numbers Auto detection of the connected driver: Auto detection of the offset value from the EEProm on the driver Error display: Error display by code no. in system, communication & pattern error group Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time. PC based program for parameter settings, monitoring and real time output Input (Air Pressure): Min 5 Bar (72.5 PSI) / Max 6.5 Bar (92.2 PSI) Operates with these electric screwdriver models: HD150, HD220 & HD450
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDC40i Hybrid Torque Controller - 145740 - Mountz, Inc.
San Jose, CA, United States
HDC40i Hybrid Torque Controller
145740
HDC40i Hybrid Torque Controller 145740
The HDC40i controller operates with only the HD150, HD220 & HD450 electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. The controller provides programmable fastening options for sequence based assembly automation applications, along with a built-in screw counter. Programmable digital torque setting with memory for 8 preset torque settings. Real-time monitoring and torque control of the tightening process. Selectable speed up to 1,800 rpm. Programming and monitoring with PC software. Programmable multi-sequence operation. Built-in Screw Counter (0 to 99 screws) Detection of fastening error and displays error condition. Visual assembly fastener count (count up or down), including total count. Real time monitoring by PC program. Detects - cross threading, omissions, unfinished rundowns and cycle complete. Three selectable units of measure: lbf.in, N.m, Kgf.cm. Selectable settings for Torque, Speed, Min & Max Angle, and Soft Start time. Maximum angle control and verification Minimum angle control and error reporting 25P I/O interface to a PLC or 8 direct sensor ports. Input / Output for PLC. Output Signal Types: Count complete, Torque up and Count complete Alarm & Screw Missing Angle Control: 0.1 - 10 turns Preset Parameters: Torque, Speed, Soft Start & Angle in 8 preset numbers Auto detection of the connected driver: Auto detection of the offset value from the EEProm on the driver Error display: Error display by code no. in system, communication & pattern error group Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time. PC based program for parameter settings, monitoring and real time output Input (Air Pressure): Min 5 Bar (72.5 PSI) / Max 6.5 Bar (92.2 PSI) Operates with these electric screwdriver models: HD150, HD220 & HD450

The HDC40i controller operates with only the HD150, HD220 & HD450 electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. The controller provides programmable fastening options for sequence based assembly automation applications, along with a built-in screw counter.

    • Programmable digital torque setting with memory for 8 preset torque settings.
    • Real-time monitoring and torque control of the tightening process.
    • Selectable speed up to 1,800 rpm.
    • Programming and monitoring with PC software.
    • Programmable multi-sequence operation.
    • Built-in Screw Counter (0 to 99 screws)
    • Detection of fastening error and displays error condition.
    • Visual assembly fastener count (count up or down), including total count.
    • Real time monitoring by PC program.
    • Detects - cross threading, omissions, unfinished rundowns and cycle complete.
    • Three selectable units of measure: lbf.in, N.m, Kgf.cm.
    • Selectable settings for Torque, Speed, Min & Max Angle, and Soft Start time.
    • Maximum angle control and verification
    • Minimum angle control and error reporting
    • 25P I/O interface to a PLC or 8 direct sensor ports.
    • Input / Output for PLC.
    • Output Signal Types: Count complete, Torque up and Count complete Alarm & Screw Missing
    • Angle Control: 0.1 - 10 turns
    • Preset Parameters: Torque, Speed, Soft Start & Angle in 8 preset numbers
    • Auto detection of the connected driver: Auto detection of the offset value from the EEProm on the driver
    • Error display: Error display by code no. in system, communication & pattern error group
    • Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time.
    • PC based program for parameter settings, monitoring and real time output
    • Input (Air Pressure): Min 5 Bar (72.5 PSI) / Max 6.5 Bar (92.2 PSI)

Operates with these electric screwdriver models: HD150, HD220 & HD450

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 145740
Product Name HDC40i Hybrid Torque Controller
Special Type Portable; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2217470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M5-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Frequency
View Details