Mountz, Inc. EZ-70IT/2000 Inverted Telescoping Arm 260176

Description
The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque arm collapses like a telescope. The torque arms are ideal for assembly lines like automotive, aerospace and appliance where space is a premium and operator safety is mandatory. The ergonomic design of the EZ-Glider torque arms reduces RMI (repetitive motion injury) and CTS (carpal tunnel syndrome). The effortless handling of the torque arm provides comfortable tool operation and increased production. The flexible telescoping arms provide manufacturers the ability to mount the arms to a wall, workbench, a standard rail system, aluminum extrusion or existing overhead system. The torque arms are maintenance free. Note! It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis. It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis. Tool Positioning Options: Besides the standard in-line tool mounting position, the telescoping arm can be used with assembly tools in a variety of positions. For some tool positioning options, a different tool clamp needs to be ordered separately.
Datasheet
Description
The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque arm collapses like a telescope. The torque arms are ideal for assembly lines like automotive, aerospace and appliance where space is a premium and operator safety is mandatory. The ergonomic design of the EZ-Glider torque arms reduces RMI (repetitive motion injury) and CTS (carpal tunnel syndrome). The effortless handling of the torque arm provides comfortable tool operation and increased production. The flexible telescoping arms provide manufacturers the ability to mount the arms to a wall, workbench, a standard rail system, aluminum extrusion or existing overhead system. The torque arms are maintenance free. Note! It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis. It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis. Tool Positioning Options: Besides the standard in-line tool mounting position, the telescoping arm can be used with assembly tools in a variety of positions. For some tool positioning options, a different tool clamp needs to be ordered separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-70IT/2000 Inverted Telescoping Arm - 260176 - Mountz, Inc.
San Jose, CA, United States
EZ-70IT/2000 Inverted Telescoping Arm
260176
EZ-70IT/2000 Inverted Telescoping Arm 260176
The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque arm collapses like a telescope. The torque arms are ideal for assembly lines like automotive, aerospace and appliance where space is a premium and operator safety is mandatory. The ergonomic design of the EZ-Glider torque arms reduces RMI (repetitive motion injury) and CTS (carpal tunnel syndrome). The effortless handling of the torque arm provides comfortable tool operation and increased production. The flexible telescoping arms provide manufacturers the ability to mount the arms to a wall, workbench, a standard rail system, aluminum extrusion or existing overhead system. The torque arms are maintenance free. Note! It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis. It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis. Tool Positioning Options: Besides the standard in-line tool mounting position, the telescoping arm can be used with assembly tools in a variety of positions. For some tool positioning options, a different tool clamp needs to be ordered separately.

The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque arm collapses like a telescope. The torque arms are ideal for assembly lines like automotive, aerospace and appliance where space is a premium and operator safety is mandatory. The ergonomic design of the EZ-Glider torque arms reduces RMI (repetitive motion injury) and CTS (carpal tunnel syndrome). The effortless handling of the torque arm provides comfortable tool operation and increased production. The flexible telescoping arms provide manufacturers the ability to mount the arms to a wall, workbench, a standard rail system, aluminum extrusion or existing overhead system. The torque arms are maintenance free.

    Note! It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis.
  • It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis.
  • Tool Positioning Options: Besides the standard in-line tool mounting position, the telescoping arm can be used with assembly tools in a variety of positions. For some tool positioning options, a different tool clamp needs to be ordered separately.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 260176
Product Name EZ-70IT/2000 Inverted Telescoping Arm
Rated Torque 619 In-lbs (714 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 5 lbF / 2.5 kgF / 25 N - M2-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Special Type Handheld
View Details
Torque Testers - 2217459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details