Mountz, Inc. EZ-TorQ II 150i Torque Analyzer 070803

Description
EZ-TorQ II 150I digital torque tester features a built-in transducer. The easy-to-use torque analyzer is ideal for all small hand tools & non-impacting power tools. The small size and portability of the torque tester makes it ideal for checking torque tools on production floor daily or weekly to ensure the tools aren't falling out of calibration. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Torque Tester is recommended for hand screwdrivers, most wrenches and power tools Selection of three operation modes: (Track, Peak and First Peak) Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm) Features built-in quick test operation PC Windows based software program: Mountz EZ-TorQ II Interface Program - to conduct Quick Tool Tests, Data Logging and Sensor Calibration Flash memory allows upgrades to be done by the user in the field & internet through the RS-232 port Easy-to-use menu structure Six-digit display Ability to download readings to PC via RS-232 or via USB Real time output via RS-232 High capacity Li-Ion batteries for long life The unit will store a total of up to 150 data points Real time graph of torque vs. time using associated PC Windows software. Features Go / No Go LEDs that illuminate when high or low tolerance setting is achieved or out of tolerance Three low-pass filter settings (130, 150 and 500 Hz) Not for use in testing Impact or Pulse type tools. Software Please utilize the following links to download the Installation Instructions, USB Drivers and Software for EZ-TorQ II’s with firmware v1.11, v1.13, v1.14 and v1.15. Installation instructions for USB Drivers and Interface Program (for use with EZ-TorQ II with firmware v1.11, v1.13 v1.14 and v1.15. Download Please use the following link to download a zipped file that contains the operation instructions, EZ-Torq II Interface program v1.004, Boot loader program and Hex file version 1.15 for the EZ-TorQ II Torque Analyzer. Download USB Drivers for Cable (USB to RS232 Adapter) - 773069 Download
Datasheet
Description
EZ-TorQ II 150I digital torque tester features a built-in transducer. The easy-to-use torque analyzer is ideal for all small hand tools & non-impacting power tools. The small size and portability of the torque tester makes it ideal for checking torque tools on production floor daily or weekly to ensure the tools aren't falling out of calibration. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Torque Tester is recommended for hand screwdrivers, most wrenches and power tools Selection of three operation modes: (Track, Peak and First Peak) Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm) Features built-in quick test operation PC Windows based software program: Mountz EZ-TorQ II Interface Program - to conduct Quick Tool Tests, Data Logging and Sensor Calibration Flash memory allows upgrades to be done by the user in the field & internet through the RS-232 port Easy-to-use menu structure Six-digit display Ability to download readings to PC via RS-232 or via USB Real time output via RS-232 High capacity Li-Ion batteries for long life The unit will store a total of up to 150 data points Real time graph of torque vs. time using associated PC Windows software. Features Go / No Go LEDs that illuminate when high or low tolerance setting is achieved or out of tolerance Three low-pass filter settings (130, 150 and 500 Hz) Not for use in testing Impact or Pulse type tools. Software Please utilize the following links to download the Installation Instructions, USB Drivers and Software for EZ-TorQ II’s with firmware v1.11, v1.13, v1.14 and v1.15. Installation instructions for USB Drivers and Interface Program (for use with EZ-TorQ II with firmware v1.11, v1.13 v1.14 and v1.15. Download Please use the following link to download a zipped file that contains the operation instructions, EZ-Torq II Interface program v1.004, Boot loader program and Hex file version 1.15 for the EZ-TorQ II Torque Analyzer. Download USB Drivers for Cable (USB to RS232 Adapter) - 773069 Download
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-TorQ II 150i Torque Analyzer - 070803 - Mountz, Inc.
San Jose, CA, United States
EZ-TorQ II 150i Torque Analyzer
070803
EZ-TorQ II 150i Torque Analyzer 070803
EZ-TorQ II 150I digital torque tester features a built-in transducer. The easy-to-use torque analyzer is ideal for all small hand tools & non-impacting power tools. The small size and portability of the torque tester makes it ideal for checking torque tools on production floor daily or weekly to ensure the tools aren't falling out of calibration. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Torque Tester is recommended for hand screwdrivers, most wrenches and power tools Selection of three operation modes: (Track, Peak and First Peak) Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm) Features built-in quick test operation PC Windows based software program: Mountz EZ-TorQ II Interface Program - to conduct Quick Tool Tests, Data Logging and Sensor Calibration Flash memory allows upgrades to be done by the user in the field & internet through the RS-232 port Easy-to-use menu structure Six-digit display Ability to download readings to PC via RS-232 or via USB Real time output via RS-232 High capacity Li-Ion batteries for long life The unit will store a total of up to 150 data points Real time graph of torque vs. time using associated PC Windows software. Features Go / No Go LEDs that illuminate when high or low tolerance setting is achieved or out of tolerance Three low-pass filter settings (130, 150 and 500 Hz) Not for use in testing Impact or Pulse type tools. Software Please utilize the following links to download the Installation Instructions, USB Drivers and Software for EZ-TorQ II’s with firmware v1.11, v1.13, v1.14 and v1.15. Installation instructions for USB Drivers and Interface Program (for use with EZ-TorQ II with firmware v1.11, v1.13 v1.14 and v1.15. Download Please use the following link to download a zipped file that contains the operation instructions, EZ-Torq II Interface program v1.004, Boot loader program and Hex file version 1.15 for the EZ-TorQ II Torque Analyzer. Download USB Drivers for Cable (USB to RS232 Adapter) - 773069 Download

EZ-TorQ II 150I digital torque tester features a built-in transducer. The easy-to-use torque analyzer is ideal for all small hand tools & non-impacting power tools. The small size and portability of the torque tester makes it ideal for checking torque tools on production floor daily or weekly to ensure the tools aren't falling out of calibration.
Accuracy ± 0.5% of reading from 20% to 100% of full scale
Accuracy ± 1% of reading from 10% to 20% of full scale

  • Torque Tester is recommended for hand screwdrivers, most wrenches and power tools
  • Selection of three operation modes: (Track, Peak and First Peak)
  • Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm)
  • Features built-in quick test operation
  • PC Windows based software program: Mountz EZ-TorQ II Interface Program - to conduct Quick Tool Tests, Data Logging and Sensor Calibration
  • Flash memory allows upgrades to be done by the user in the field & internet through the RS-232 port
  • Easy-to-use menu structure
  • Six-digit display
  • Ability to download readings to PC via RS-232 or via USB
  • Real time output via RS-232
  • High capacity Li-Ion batteries for long life
  • The unit will store a total of up to 150 data points
  • Real time graph of torque vs. time using associated PC Windows software.
  • Features Go / No Go LEDs that illuminate when high or low tolerance setting is achieved or out of tolerance
  • Three low-pass filter settings (130, 150 and 500 Hz)

Not for use in testing Impact or Pulse type tools.
Software
Please utilize the following links to download the Installation Instructions, USB Drivers and Software for EZ-TorQ II’s with firmware v1.11, v1.13, v1.14 and v1.15.
Installation instructions for USB Drivers and Interface Program (for use with EZ-TorQ II with firmware v1.11, v1.13 v1.14 and v1.15.
Download
Please use the following link to download a zipped file that contains the operation instructions, EZ-Torq II Interface program v1.004, Boot loader program and Hex file version 1.15 for the EZ-TorQ II Torque Analyzer.
Download
USB Drivers for Cable (USB to RS232 Adapter) - 773069
Download

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 070803
Product Name EZ-TorQ II 150i Torque Analyzer
Rated Torque 15 to 150 In-lbs (17.3 to 173 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 50 lbF / 25 kgF / 250 N - M2-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Special Type Handheld
View Details
Torque Testers - 7724371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details