Mountz, Inc. EZ-70IT/1500 Inverted Telescoping Arm 260175

Description
The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque arm collapses like a telescope. The torque arms are ideal for assembly lines like automotive, aerospace and appliance where space is a premium and operator safety is mandatory. The ergonomic design of the EZ-Glider torque arms reduces RMI (repetitive motion injury) and CTS (carpal tunnel syndrome). The effortless handling of the torque arm provides comfortable tool operation and increased production. The flexible telescoping arms provide manufacturers the ability to mount the arms to a wall, workbench, a standard rail system, aluminum extrusion or existing overhead system. The torque arms are maintenance free. Crafted with lightweight durable carbon fiber the arm collapses like a telescope. Easy-to-use, requires little space and doesn’t disrupt production flow. Eliminates torque reaction of power tools. Reinforced sleeve for long durability. The effortless handling of the torque arm provides comfortable tool operation and increased production. Wall or workbench mountable. Easy to install on moving assembly line (mountable on existing standard rail). Maintenance free. Long arm reach capacity up to 8 ft. Torque capacity up to 147.5 lbf.ft (200 N.m.) Perfect for MVI applications. It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis. Tool Positioning Options: Besides the standard in-line tool mounting position, the telescoping arm can be used with assembly tools in a variety of positions. For some tool positioning options, a different tool clamp needs to be ordered separately.
Datasheet
Description
The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque arm collapses like a telescope. The torque arms are ideal for assembly lines like automotive, aerospace and appliance where space is a premium and operator safety is mandatory. The ergonomic design of the EZ-Glider torque arms reduces RMI (repetitive motion injury) and CTS (carpal tunnel syndrome). The effortless handling of the torque arm provides comfortable tool operation and increased production. The flexible telescoping arms provide manufacturers the ability to mount the arms to a wall, workbench, a standard rail system, aluminum extrusion or existing overhead system. The torque arms are maintenance free. Crafted with lightweight durable carbon fiber the arm collapses like a telescope. Easy-to-use, requires little space and doesn’t disrupt production flow. Eliminates torque reaction of power tools. Reinforced sleeve for long durability. The effortless handling of the torque arm provides comfortable tool operation and increased production. Wall or workbench mountable. Easy to install on moving assembly line (mountable on existing standard rail). Maintenance free. Long arm reach capacity up to 8 ft. Torque capacity up to 147.5 lbf.ft (200 N.m.) Perfect for MVI applications. It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis. Tool Positioning Options: Besides the standard in-line tool mounting position, the telescoping arm can be used with assembly tools in a variety of positions. For some tool positioning options, a different tool clamp needs to be ordered separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-70IT/1500 Inverted Telescoping Arm - 260175 - Mountz, Inc.
San Jose, CA, United States
EZ-70IT/1500 Inverted Telescoping Arm
260175
EZ-70IT/1500 Inverted Telescoping Arm 260175
The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque arm collapses like a telescope. The torque arms are ideal for assembly lines like automotive, aerospace and appliance where space is a premium and operator safety is mandatory. The ergonomic design of the EZ-Glider torque arms reduces RMI (repetitive motion injury) and CTS (carpal tunnel syndrome). The effortless handling of the torque arm provides comfortable tool operation and increased production. The flexible telescoping arms provide manufacturers the ability to mount the arms to a wall, workbench, a standard rail system, aluminum extrusion or existing overhead system. The torque arms are maintenance free. Crafted with lightweight durable carbon fiber the arm collapses like a telescope. Easy-to-use, requires little space and doesn’t disrupt production flow. Eliminates torque reaction of power tools. Reinforced sleeve for long durability. The effortless handling of the torque arm provides comfortable tool operation and increased production. Wall or workbench mountable. Easy to install on moving assembly line (mountable on existing standard rail). Maintenance free. Long arm reach capacity up to 8 ft. Torque capacity up to 147.5 lbf.ft (200 N.m.) Perfect for MVI applications. It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis. Tool Positioning Options: Besides the standard in-line tool mounting position, the telescoping arm can be used with assembly tools in a variety of positions. For some tool positioning options, a different tool clamp needs to be ordered separately.

The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque arm collapses like a telescope. The torque arms are ideal for assembly lines like automotive, aerospace and appliance where space is a premium and operator safety is mandatory. The ergonomic design of the EZ-Glider torque arms reduces RMI (repetitive motion injury) and CTS (carpal tunnel syndrome). The effortless handling of the torque arm provides comfortable tool operation and increased production. The flexible telescoping arms provide manufacturers the ability to mount the arms to a wall, workbench, a standard rail system, aluminum extrusion or existing overhead system. The torque arms are maintenance free.

  • Crafted with lightweight durable carbon fiber the arm collapses like a telescope.
  • Easy-to-use, requires little space and doesn’t disrupt production flow.
  • Eliminates torque reaction of power tools. Reinforced sleeve for long durability.
  • The effortless handling of the torque arm provides comfortable tool operation and increased production.
  • Wall or workbench mountable. Easy to install on moving assembly line (mountable on existing standard rail).
  • Maintenance free.
  • Long arm reach capacity up to 8 ft. Torque capacity up to 147.5 lbf.ft (200 N.m.)
  • Perfect for MVI applications.
  • It is recommended to use a tool balancer with the telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis.
  • Tool Positioning Options: Besides the standard in-line tool mounting position, the telescoping arm can be used with assembly tools in a variety of positions. For some tool positioning options, a different tool clamp needs to be ordered separately.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 260175
Product Name EZ-70IT/1500 Inverted Telescoping Arm
Rated Torque 619 In-lbs (714 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 2 lbF / 1 kgF / 10 N - M3-2 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2.25 lbs (1.02 kg)
Output Digital Serial
View Details
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details