Mountz, Inc. EZ-100 Linear Torque Arm 260080

Description
The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. The ergonomic torque arm prevents side load and cross threading, by securely clasping the electric screwdriver or pneumatic screwdriver and keeping the tool in a perpendicular alignment. The effortless handling of the torque arm provides comfortable tool operation and increased production. Prevents cross threading and side load. Keeps tool perpendicular. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Extends in horizontal direction and arm length is adjustable. Maneuvers smoothly as the arm absorbs torque reactions from electric & pneumatic tools. Built with seasoned craftsmanship, every torque arm cylinder has four rows of ball bearings for smooth movement. A magnet on the backside of the tool clamp holds driver firmly against arm. Includes an in-line driver clamp.
Datasheet
Description
The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. The ergonomic torque arm prevents side load and cross threading, by securely clasping the electric screwdriver or pneumatic screwdriver and keeping the tool in a perpendicular alignment. The effortless handling of the torque arm provides comfortable tool operation and increased production. Prevents cross threading and side load. Keeps tool perpendicular. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Extends in horizontal direction and arm length is adjustable. Maneuvers smoothly as the arm absorbs torque reactions from electric & pneumatic tools. Built with seasoned craftsmanship, every torque arm cylinder has four rows of ball bearings for smooth movement. A magnet on the backside of the tool clamp holds driver firmly against arm. Includes an in-line driver clamp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-100 Linear Torque Arm - 260080 - Mountz, Inc.
San Jose, CA, United States
EZ-100 Linear Torque Arm
260080
EZ-100 Linear Torque Arm 260080
The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. The ergonomic torque arm prevents side load and cross threading, by securely clasping the electric screwdriver or pneumatic screwdriver and keeping the tool in a perpendicular alignment. The effortless handling of the torque arm provides comfortable tool operation and increased production. Prevents cross threading and side load. Keeps tool perpendicular. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Extends in horizontal direction and arm length is adjustable. Maneuvers smoothly as the arm absorbs torque reactions from electric & pneumatic tools. Built with seasoned craftsmanship, every torque arm cylinder has four rows of ball bearings for smooth movement. A magnet on the backside of the tool clamp holds driver firmly against arm. Includes an in-line driver clamp.

The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. The ergonomic torque arm prevents side load and cross threading, by securely clasping the electric screwdriver or pneumatic screwdriver and keeping the tool in a perpendicular alignment. The effortless handling of the torque arm provides comfortable tool operation and increased production.

  • Prevents cross threading and side load. Keeps tool perpendicular.
  • Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production.
  • Extends in horizontal direction and arm length is adjustable.
  • Maneuvers smoothly as the arm absorbs torque reactions from electric & pneumatic tools.
  • Built with seasoned craftsmanship, every torque arm cylinder has four rows of ball bearings for smooth movement.
  • A magnet on the backside of the tool clamp holds driver firmly against arm.
  • Includes an in-line driver clamp.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 260080
Product Name EZ-100 Linear Torque Arm
Rated Torque 884 In-lbs (1020 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 7724368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M7-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Sampling Frequency 14000 Hz
View Details