Mountz, Inc. MTS 130 Dial Torque Analyzer 020002

Description
The MTS 130 dial torque analyzer product has been discontinued. You can access supporting product information from this page. Accuracy ± 2% of reading from 20% to 100% of full scale Easy to read dual scale (Metric & American). Memory style master pointer retains maximum readings. Designed for all types of hand torque wrenches and screwdrivers. Bench mount style. Clockwise direction only. Reversible drive adapters provide two drive options per model. Robust and modern design includes angled dial for easy viewing. Spindle lock eliminate the need to remove tool from drive during torque adjustment. Input drive shock absorber protects from tool kick back. Do not use with electric or pneumatic tools.
Description
The MTS 130 dial torque analyzer product has been discontinued. You can access supporting product information from this page. Accuracy ± 2% of reading from 20% to 100% of full scale Easy to read dual scale (Metric & American). Memory style master pointer retains maximum readings. Designed for all types of hand torque wrenches and screwdrivers. Bench mount style. Clockwise direction only. Reversible drive adapters provide two drive options per model. Robust and modern design includes angled dial for easy viewing. Spindle lock eliminate the need to remove tool from drive during torque adjustment. Input drive shock absorber protects from tool kick back. Do not use with electric or pneumatic tools.

Suppliers

Company
Product
Description
Supplier Links
MTS 130 Dial Torque Analyzer - 020002 - Mountz, Inc.
San Jose, CA, United States
MTS 130 Dial Torque Analyzer
020002
MTS 130 Dial Torque Analyzer 020002
The MTS 130 dial torque analyzer product has been discontinued. You can access supporting product information from this page. Accuracy ± 2% of reading from 20% to 100% of full scale Easy to read dual scale (Metric & American). Memory style master pointer retains maximum readings. Designed for all types of hand torque wrenches and screwdrivers. Bench mount style. Clockwise direction only. Reversible drive adapters provide two drive options per model. Robust and modern design includes angled dial for easy viewing. Spindle lock eliminate the need to remove tool from drive during torque adjustment. Input drive shock absorber protects from tool kick back. Do not use with electric or pneumatic tools.

The MTS 130 dial torque analyzer product has been discontinued. You can access supporting product information from this page.
Accuracy ± 2% of reading from 20% to 100% of full scale

  • Easy to read dual scale (Metric & American).
  • Memory style master pointer retains maximum readings.
  • Designed for all types of hand torque wrenches and screwdrivers.
  • Bench mount style.
  • Clockwise direction only.
  • Reversible drive adapters provide two drive options per model.
  • Robust and modern design includes angled dial for easy viewing.
  • Spindle lock eliminate the need to remove tool from drive during torque adjustment.
  • Input drive shock absorber protects from tool kick back.

Do not use with electric or pneumatic tools.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 020002
Product Name MTS 130 Dial Torque Analyzer
Rated Torque 2.25 to 11.25 In-lbs (2.59 to 12.97 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Cap torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT01-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details
Torque Testers - 2217462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - 5856408 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details