Mountz, Inc. EZ-Slider 8C Sliding Torque Arm 260211

Description
The EZ-Slider torque arm is crafted with a lightweight durable carbon fiber, the arm offers X & Y axis mobility. It provides the freedom to travel side-to-side and up & down on a production floor. An ideal ergonomic solution for multi-tool applications such as a moving production and assembly line where balancers are fixed to a trolley system. Eliminates torque reaction of assembly tools. Can be used with a variety of assembly tools like angle nutrunners and electric & pneumatic screwdrivers. An ideal ergonomic solution for multi-tool applications such as a moving production and assembly line. Ideal for automotive production lines. Maintenance Free. Arm is crafted with a lightweight durable carbon fiber. Easy to install and improves operator comfort and productivity. Requires little space and doesn’t disrupt production flow. Mountable with a standard rail system, trolley, aluminum extrusion, wall or existing work station. Eliminates torque reaction of power tools. Can be used with a variety of assembly tools like angle nutrunners and electric & pneumatic screwdrivers. Arm slides up and down and provides X & Y axis mobility. A Gliding Rail System allows the Slider arm the freedom to travel horizontally (side to side) on a production floor. Multiple Slider arms can be mounted to it. Note! The EZ-Slider 8 & 20 comes with a standard 1/4" air fitting. An electric tool clamp if sold separately.
Datasheet
Description
The EZ-Slider torque arm is crafted with a lightweight durable carbon fiber, the arm offers X & Y axis mobility. It provides the freedom to travel side-to-side and up & down on a production floor. An ideal ergonomic solution for multi-tool applications such as a moving production and assembly line where balancers are fixed to a trolley system. Eliminates torque reaction of assembly tools. Can be used with a variety of assembly tools like angle nutrunners and electric & pneumatic screwdrivers. An ideal ergonomic solution for multi-tool applications such as a moving production and assembly line. Ideal for automotive production lines. Maintenance Free. Arm is crafted with a lightweight durable carbon fiber. Easy to install and improves operator comfort and productivity. Requires little space and doesn’t disrupt production flow. Mountable with a standard rail system, trolley, aluminum extrusion, wall or existing work station. Eliminates torque reaction of power tools. Can be used with a variety of assembly tools like angle nutrunners and electric & pneumatic screwdrivers. Arm slides up and down and provides X & Y axis mobility. A Gliding Rail System allows the Slider arm the freedom to travel horizontally (side to side) on a production floor. Multiple Slider arms can be mounted to it. Note! The EZ-Slider 8 & 20 comes with a standard 1/4" air fitting. An electric tool clamp if sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-Slider 8C Sliding Torque Arm - 260211 - Mountz, Inc.
San Jose, CA, United States
EZ-Slider 8C Sliding Torque Arm
260211
EZ-Slider 8C Sliding Torque Arm 260211
The EZ-Slider torque arm is crafted with a lightweight durable carbon fiber, the arm offers X & Y axis mobility. It provides the freedom to travel side-to-side and up & down on a production floor. An ideal ergonomic solution for multi-tool applications such as a moving production and assembly line where balancers are fixed to a trolley system. Eliminates torque reaction of assembly tools. Can be used with a variety of assembly tools like angle nutrunners and electric & pneumatic screwdrivers. An ideal ergonomic solution for multi-tool applications such as a moving production and assembly line. Ideal for automotive production lines. Maintenance Free. Arm is crafted with a lightweight durable carbon fiber. Easy to install and improves operator comfort and productivity. Requires little space and doesn’t disrupt production flow. Mountable with a standard rail system, trolley, aluminum extrusion, wall or existing work station. Eliminates torque reaction of power tools. Can be used with a variety of assembly tools like angle nutrunners and electric & pneumatic screwdrivers. Arm slides up and down and provides X & Y axis mobility. A Gliding Rail System allows the Slider arm the freedom to travel horizontally (side to side) on a production floor. Multiple Slider arms can be mounted to it. Note! The EZ-Slider 8 & 20 comes with a standard 1/4" air fitting. An electric tool clamp if sold separately.

The EZ-Slider torque arm is crafted with a lightweight durable carbon fiber, the arm offers X & Y axis mobility. It provides the freedom to travel side-to-side and up & down on a production floor. An ideal ergonomic solution for multi-tool applications such as a moving production and assembly line where balancers are fixed to a trolley system. Eliminates torque reaction of assembly tools. Can be used with a variety of assembly tools like angle nutrunners and electric & pneumatic screwdrivers.

  • An ideal ergonomic solution for multi-tool applications such as a moving production and assembly line. Ideal for automotive production lines.
  • Maintenance Free.
  • Arm is crafted with a lightweight durable carbon fiber.
  • Easy to install and improves operator comfort and productivity.
  • Requires little space and doesn’t disrupt production flow.
  • Mountable with a standard rail system, trolley, aluminum extrusion, wall or existing work station.
  • Eliminates torque reaction of power tools. Can be used with a variety of assembly tools like angle nutrunners and electric & pneumatic screwdrivers.
  • Arm slides up and down and provides X & Y axis mobility. A Gliding Rail System allows the Slider arm the freedom to travel horizontally (side to side) on a production floor. Multiple Slider arms can be mounted to it.

Note! The EZ-Slider 8 & 20 comes with a standard 1/4" air fitting. An electric tool clamp if sold separately.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 260211
Product Name EZ-Slider 8C Sliding Torque Arm
Rated Torque 70.8 In-lbs (81.64 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2522774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details
Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M4-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Output Frequency
View Details