Mountz, Inc. TorqueMate FTA 100 072990

Description
The Torquemate® FTA-100 product has been discontinued. You can access supporting product information from this page. It was designed for torque testing and calibrating torque tools. The digital torque tester provided exceptional accuracy for measuring torque on various torque tools, including pulse tools, hand screwdrivers, torque wrenches, and power assembly tools. The small size and portability of the torque analyzer made it ideal for checking torque tools on the production floor daily or weekly to ensure the tools aren't falling out of calibration. The versatile torque testing instrument featured the ability to count pulses, which is a key element for setting the torque on a pulse tool and evaluating the maintenance schedule for a pulse tool. The FTA-100 unit displays both the peak torque reading and the number of pulses performed during a preset time frame to reach the final torque value. Accuracy ± 0.5% of reading from 20% to 100% of full scale Recommended for all pulse tools, hand screwdrivers, torque wrenches and power tools. Selection of three operation modes: Track, Peak, and First Peak Monitors torque and pulse count. The unit displays both the peak torque & the number of pulses performed during a preset time frame to reach the final torque value. Seven units of torque measurements: ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm USB interface to download readings in real-time. Eight-digit display. Includes NimH batteries and universal charger 100-240 VAC. Over Current Protection (OCP) protects the unit from damage or malfunction. Menu prompting calibration process. Auto filter frequency selection based upon tool-type being used in Peak mode. Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensors connected to the FTA-100. Mountz Data Manager software for collecting & analyzing data.
Datasheet
Description
The Torquemate® FTA-100 product has been discontinued. You can access supporting product information from this page. It was designed for torque testing and calibrating torque tools. The digital torque tester provided exceptional accuracy for measuring torque on various torque tools, including pulse tools, hand screwdrivers, torque wrenches, and power assembly tools. The small size and portability of the torque analyzer made it ideal for checking torque tools on the production floor daily or weekly to ensure the tools aren't falling out of calibration. The versatile torque testing instrument featured the ability to count pulses, which is a key element for setting the torque on a pulse tool and evaluating the maintenance schedule for a pulse tool. The FTA-100 unit displays both the peak torque reading and the number of pulses performed during a preset time frame to reach the final torque value. Accuracy ± 0.5% of reading from 20% to 100% of full scale Recommended for all pulse tools, hand screwdrivers, torque wrenches and power tools. Selection of three operation modes: Track, Peak, and First Peak Monitors torque and pulse count. The unit displays both the peak torque & the number of pulses performed during a preset time frame to reach the final torque value. Seven units of torque measurements: ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm USB interface to download readings in real-time. Eight-digit display. Includes NimH batteries and universal charger 100-240 VAC. Over Current Protection (OCP) protects the unit from damage or malfunction. Menu prompting calibration process. Auto filter frequency selection based upon tool-type being used in Peak mode. Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensors connected to the FTA-100. Mountz Data Manager software for collecting & analyzing data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TorqueMate FTA 100 - 072990 - Mountz, Inc.
San Jose, CA, United States
TorqueMate FTA 100
072990
TorqueMate FTA 100 072990
The Torquemate® FTA-100 product has been discontinued. You can access supporting product information from this page. It was designed for torque testing and calibrating torque tools. The digital torque tester provided exceptional accuracy for measuring torque on various torque tools, including pulse tools, hand screwdrivers, torque wrenches, and power assembly tools. The small size and portability of the torque analyzer made it ideal for checking torque tools on the production floor daily or weekly to ensure the tools aren't falling out of calibration. The versatile torque testing instrument featured the ability to count pulses, which is a key element for setting the torque on a pulse tool and evaluating the maintenance schedule for a pulse tool. The FTA-100 unit displays both the peak torque reading and the number of pulses performed during a preset time frame to reach the final torque value. Accuracy ± 0.5% of reading from 20% to 100% of full scale Recommended for all pulse tools, hand screwdrivers, torque wrenches and power tools. Selection of three operation modes: Track, Peak, and First Peak Monitors torque and pulse count. The unit displays both the peak torque & the number of pulses performed during a preset time frame to reach the final torque value. Seven units of torque measurements: ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm USB interface to download readings in real-time. Eight-digit display. Includes NimH batteries and universal charger 100-240 VAC. Over Current Protection (OCP) protects the unit from damage or malfunction. Menu prompting calibration process. Auto filter frequency selection based upon tool-type being used in Peak mode. Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensors connected to the FTA-100. Mountz Data Manager software for collecting & analyzing data.

The Torquemate® FTA-100 product has been discontinued. You can access supporting product information from this page.
It was designed for torque testing and calibrating torque tools. The digital torque tester provided exceptional accuracy for measuring torque on various torque tools, including pulse tools, hand screwdrivers, torque wrenches, and power assembly tools. The small size and portability of the torque analyzer made it ideal for checking torque tools on the production floor daily or weekly to ensure the tools aren't falling out of calibration.
The versatile torque testing instrument featured the ability to count pulses, which is a key element for setting the torque on a pulse tool and evaluating the maintenance schedule for a pulse tool. The FTA-100 unit displays both the peak torque reading and the number of pulses performed during a preset time frame to reach the final torque value.
Accuracy ± 0.5% of reading from 20% to 100% of full scale

    • Recommended for all pulse tools, hand screwdrivers, torque wrenches and power tools.
    • Selection of three operation modes: Track, Peak, and First Peak
    • Monitors torque and pulse count. The unit displays both the peak torque & the number of pulses performed during a preset time frame to reach the final torque value.
    • Seven units of torque measurements:
    • ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm
    • USB interface to download readings in real-time.
    • Eight-digit display.
    • Includes NimH batteries and universal charger 100-240 VAC.
    • Over Current Protection (OCP) protects the unit from damage or malfunction.
    • Menu prompting calibration process.
    • Auto filter frequency selection based upon tool-type being used in Peak mode.
    • Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensors connected to the FTA-100.
    • Mountz Data Manager software for collecting & analyzing data.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 072990
Product Name TorqueMate FTA 100
Special Type Portable; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2217461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - M4-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Frequency
View Details