Mountz, Inc. EZ-TorQ III 150i Torque Analyzer 070813

Description
The EZ-TorQ III 150i torque tester makes torque control easier and more available across every aspect of the line from the calibration lab to the assembly station. Highly portable and user-friendly, this battery-powered torque validation hub can be easily carried around the assembly line to spot check tools as part of a QA program or used at assembly stations for quick and easy torque tool validation and calibration. The new smartphone like touch-screen interface breaks down barriers and ensures quick and easy torque tool validation and calibration. EZ-TorQ digital torque tester features a built-in transducer. The easy-to-use torque analyzer features a built-in battery and is ideal for all small hand tools & non-impacting power tools. Download and read our white paper: Torque Verification Process of Power Tools Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale An ISO 17025 certified torque analyzer used for calibrating and testing small hand screwdrivers, most wrenches, and power tools Quick and easy-to-use torque analyzer to verify a tool’s performance on the assembly line Ensure proper torque is being applied and tools maintain conformity with quality standards Instant verification that a tool is still in or out of calibration. Daily or weekly verification in the assembly area Features a built-in Li-ion rechargeable battery Portable torque tester Vivid full color, smartphone-like touchscreen interface Virtually unlimited data point storage with swappable SD card memory Sophisticated onboard software with SPC analysis Ability to analyze and create statistical data Ability to capture and store data Multi-language operation (English, Spanish, French, German, Chinese or Portuguese) Mountz EZ-TorQ III Data Streamer. Ability to analyze data and calculate statistical data Creates a historical record of your torque readings Documentation solution Each model includes a case, universal charger, 1/4” female/hex square drive adapter and two screw run down adapters (Screw RDA-M4 and Screw RDA - M8). Features a built-in Li-ion rechargeable battery. Download battery safety document.
Description
The EZ-TorQ III 150i torque tester makes torque control easier and more available across every aspect of the line from the calibration lab to the assembly station. Highly portable and user-friendly, this battery-powered torque validation hub can be easily carried around the assembly line to spot check tools as part of a QA program or used at assembly stations for quick and easy torque tool validation and calibration. The new smartphone like touch-screen interface breaks down barriers and ensures quick and easy torque tool validation and calibration. EZ-TorQ digital torque tester features a built-in transducer. The easy-to-use torque analyzer features a built-in battery and is ideal for all small hand tools & non-impacting power tools. Download and read our white paper: Torque Verification Process of Power Tools Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale An ISO 17025 certified torque analyzer used for calibrating and testing small hand screwdrivers, most wrenches, and power tools Quick and easy-to-use torque analyzer to verify a tool’s performance on the assembly line Ensure proper torque is being applied and tools maintain conformity with quality standards Instant verification that a tool is still in or out of calibration. Daily or weekly verification in the assembly area Features a built-in Li-ion rechargeable battery Portable torque tester Vivid full color, smartphone-like touchscreen interface Virtually unlimited data point storage with swappable SD card memory Sophisticated onboard software with SPC analysis Ability to analyze and create statistical data Ability to capture and store data Multi-language operation (English, Spanish, French, German, Chinese or Portuguese) Mountz EZ-TorQ III Data Streamer. Ability to analyze data and calculate statistical data Creates a historical record of your torque readings Documentation solution Each model includes a case, universal charger, 1/4” female/hex square drive adapter and two screw run down adapters (Screw RDA-M4 and Screw RDA - M8). Features a built-in Li-ion rechargeable battery. Download battery safety document.

Suppliers

Company
Product
Description
Supplier Links
EZ-TorQ III 150i Torque Analyzer - 070813 - Mountz, Inc.
San Jose, CA, United States
EZ-TorQ III 150i Torque Analyzer
070813
EZ-TorQ III 150i Torque Analyzer 070813
The EZ-TorQ III 150i torque tester makes torque control easier and more available across every aspect of the line from the calibration lab to the assembly station. Highly portable and user-friendly, this battery-powered torque validation hub can be easily carried around the assembly line to spot check tools as part of a QA program or used at assembly stations for quick and easy torque tool validation and calibration. The new smartphone like touch-screen interface breaks down barriers and ensures quick and easy torque tool validation and calibration. EZ-TorQ digital torque tester features a built-in transducer. The easy-to-use torque analyzer features a built-in battery and is ideal for all small hand tools & non-impacting power tools. Download and read our white paper: Torque Verification Process of Power Tools Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale An ISO 17025 certified torque analyzer used for calibrating and testing small hand screwdrivers, most wrenches, and power tools Quick and easy-to-use torque analyzer to verify a tool’s performance on the assembly line Ensure proper torque is being applied and tools maintain conformity with quality standards Instant verification that a tool is still in or out of calibration. Daily or weekly verification in the assembly area Features a built-in Li-ion rechargeable battery Portable torque tester Vivid full color, smartphone-like touchscreen interface Virtually unlimited data point storage with swappable SD card memory Sophisticated onboard software with SPC analysis Ability to analyze and create statistical data Ability to capture and store data Multi-language operation (English, Spanish, French, German, Chinese or Portuguese) Mountz EZ-TorQ III Data Streamer. Ability to analyze data and calculate statistical data Creates a historical record of your torque readings Documentation solution Each model includes a case, universal charger, 1/4” female/hex square drive adapter and two screw run down adapters (Screw RDA-M4 and Screw RDA - M8). Features a built-in Li-ion rechargeable battery. Download battery safety document.

The EZ-TorQ III 150i torque tester makes torque control easier and more available across every aspect of the line from the calibration lab to the assembly station. Highly portable and user-friendly, this battery-powered torque validation hub can be easily carried around the assembly line to spot check tools as part of a QA program or used at assembly stations for quick and easy torque tool validation and calibration. The new smartphone like touch-screen interface breaks down barriers and ensures quick and easy torque tool validation and calibration. EZ-TorQ digital torque tester features a built-in transducer. The easy-to-use torque analyzer features a built-in battery and is ideal for all small hand tools & non-impacting power tools.
Download and read our white paper: Torque Verification Process of Power Tools
Accuracy ± 0.5% of reading from 20% to 100% of full scale
Accuracy ± 1% of reading from 10% to 20% of full scale

    • An ISO 17025 certified torque analyzer used for calibrating and testing small hand screwdrivers, most wrenches, and power tools
    • Quick and easy-to-use torque analyzer to verify a tool’s performance on the assembly line
    • Ensure proper torque is being applied and tools maintain conformity with quality standards
    • Instant verification that a tool is still in or out of calibration. Daily or weekly verification in the assembly area
    • Features a built-in Li-ion rechargeable battery
    • Portable torque tester
    • Vivid full color, smartphone-like touchscreen interface
    • Virtually unlimited data point storage with swappable SD card memory
    • Sophisticated onboard software with SPC analysis
    • Ability to analyze and create statistical data
    • Ability to capture and store data
    • Multi-language operation (English, Spanish, French, German, Chinese or Portuguese)
    • Mountz EZ-TorQ III Data Streamer. Ability to analyze data and calculate statistical data
    • Creates a historical record of your torque readings
    • Documentation solution

Each model includes a case, universal charger, 1/4” female/hex square drive adapter and two screw run down adapters (Screw RDA-M4 and Screw RDA - M8).
Features a built-in Li-ion rechargeable battery. Download battery safety document.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 070813
Product Name EZ-TorQ III 150i Torque Analyzer
Rated Torque 15 to 150 In-lbs (17.3 to 173 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M4-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Output Frequency
View Details
Torque Testers - 2217476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details