Mountz, Inc. EZ-30T/1500 Telescoping Torque Arm 260117

Description
collapsible arms capable of holding the weight of a power tool. They have swivel joints which allow them free range of motion within the radius of their arm. Telescopic arms are easily installed and highly effective at improving worker health in the long run. They’re an ergonomic solution to one of the most common workplace hazards in manufacturing and assembly: repetitive motion injuries. With the lightweight durable carbon fiber, the torque arm collapses like a telescope. The torque arm is ideal for assembly lines like automotive, aerospace, appliance & electronics, where space is a premium and operator safety, is mandatory. Ergonomic torque arms absorb the torque reaction emitted from power tools Features an extended arm reach. The lightweight durable carbon fiber the arm collapses like a telescope. Easy-to-use requires little space and doesn't disrupt production flow. Recommend using a tool balancer with a telescoping arm. A balancing kit can be mounted on the side of any telescoping torque arm. It allows the arm to be used with pistol grip tools and angle nutrunners. The effortless handling of the torque arm provides comfortable tool operation and increased production. Mountable and easy to install on a wall, workbench, and a standard rail or trolley system. Maintenance-free. Eliminates torque reaction of power tools. Can be used with a variety of assembly tools like electric & pneumatic screwdrivers, nutrunners, pistol style tools, grinders, impact wrenches, drills, sanders, and percussion tools. Perfect for MVI applications. Universal adapter included. It is recommended to use a tool balancer with telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis.
Datasheet
Description
collapsible arms capable of holding the weight of a power tool. They have swivel joints which allow them free range of motion within the radius of their arm. Telescopic arms are easily installed and highly effective at improving worker health in the long run. They’re an ergonomic solution to one of the most common workplace hazards in manufacturing and assembly: repetitive motion injuries. With the lightweight durable carbon fiber, the torque arm collapses like a telescope. The torque arm is ideal for assembly lines like automotive, aerospace, appliance & electronics, where space is a premium and operator safety, is mandatory. Ergonomic torque arms absorb the torque reaction emitted from power tools Features an extended arm reach. The lightweight durable carbon fiber the arm collapses like a telescope. Easy-to-use requires little space and doesn't disrupt production flow. Recommend using a tool balancer with a telescoping arm. A balancing kit can be mounted on the side of any telescoping torque arm. It allows the arm to be used with pistol grip tools and angle nutrunners. The effortless handling of the torque arm provides comfortable tool operation and increased production. Mountable and easy to install on a wall, workbench, and a standard rail or trolley system. Maintenance-free. Eliminates torque reaction of power tools. Can be used with a variety of assembly tools like electric & pneumatic screwdrivers, nutrunners, pistol style tools, grinders, impact wrenches, drills, sanders, and percussion tools. Perfect for MVI applications. Universal adapter included. It is recommended to use a tool balancer with telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-30T/1500 Telescoping Torque Arm - 260117 - Mountz, Inc.
San Jose, CA, United States
EZ-30T/1500 Telescoping Torque Arm
260117
EZ-30T/1500 Telescoping Torque Arm 260117
collapsible arms capable of holding the weight of a power tool. They have swivel joints which allow them free range of motion within the radius of their arm. Telescopic arms are easily installed and highly effective at improving worker health in the long run. They’re an ergonomic solution to one of the most common workplace hazards in manufacturing and assembly: repetitive motion injuries. With the lightweight durable carbon fiber, the torque arm collapses like a telescope. The torque arm is ideal for assembly lines like automotive, aerospace, appliance & electronics, where space is a premium and operator safety, is mandatory. Ergonomic torque arms absorb the torque reaction emitted from power tools Features an extended arm reach. The lightweight durable carbon fiber the arm collapses like a telescope. Easy-to-use requires little space and doesn't disrupt production flow. Recommend using a tool balancer with a telescoping arm. A balancing kit can be mounted on the side of any telescoping torque arm. It allows the arm to be used with pistol grip tools and angle nutrunners. The effortless handling of the torque arm provides comfortable tool operation and increased production. Mountable and easy to install on a wall, workbench, and a standard rail or trolley system. Maintenance-free. Eliminates torque reaction of power tools. Can be used with a variety of assembly tools like electric & pneumatic screwdrivers, nutrunners, pistol style tools, grinders, impact wrenches, drills, sanders, and percussion tools. Perfect for MVI applications. Universal adapter included. It is recommended to use a tool balancer with telescoping torque arms. The telescoping arms should not be used at maximum arm reach on a permanent basis.

collapsible arms capable of holding the weight of a power tool. They have swivel joints which allow them free range of motion within the radius of their arm.
Telescopic arms are easily installed and highly effective at improving worker health in the long run. They’re an ergonomic solution to one of the most common workplace hazards in manufacturing and assembly: repetitive motion injuries.
With the lightweight durable carbon fiber, the torque arm collapses like a telescope. The torque arm is ideal for assembly lines like automotive, aerospace, appliance & electronics, where space is a premium and operator safety, is mandatory.

    • Ergonomic torque arms absorb the torque reaction emitted from power tools
    • Features an extended arm reach.
    • The lightweight durable carbon fiber the arm collapses like a telescope.
    • Easy-to-use requires little space and doesn't disrupt production flow.
    • Recommend using a tool balancer with a telescoping arm.
    • A balancing kit can be mounted on the side of any telescoping torque arm. It allows the arm to be used with pistol grip tools and angle nutrunners.
    • The effortless handling of the torque arm provides comfortable tool operation and increased production.
    • Mountable and easy to install on a wall, workbench, and a standard rail or trolley system.
    • Maintenance-free.
    • Eliminates torque reaction of power tools. Can be used with a variety of assembly tools like electric & pneumatic screwdrivers, nutrunners, pistol style tools, grinders, impact wrenches, drills, sanders, and percussion tools.
    • Perfect for MVI applications.
    • Universal adapter included.

It is recommended to use a tool balancer with telescoping torque arms.
The telescoping arms should not be used at maximum arm reach on a permanent basis.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 260117
Product Name EZ-30T/1500 Telescoping Torque Arm
Rated Torque 265 In-lbs (306 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - M5-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Frequency
View Details
Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 2217468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details