Mountz, Inc. MTS 400 Dial Torque Analyzer 020003

Description
The MTS 400 dial torque analyzer product has been discontinued. You can access supporting product information from this page. Accuracy ± 2% of reading from 20% to 100% of full scale Easy to read dual scale (Metric & American). Memory style master pointer retains maximum readings. Designed for all types of hand torque wrenches and screwdrivers. Bench mount style. Clockwise direction only. Reversible drive adapters provide two drive options per model. Robust and modern design includes angled dial for easy viewing. Spindle lock eliminate the need to remove tool from drive during torque adjustment. Input drive shock absorber protects from tool kick back. Do not use with electric or pneumatic tools.
Description
The MTS 400 dial torque analyzer product has been discontinued. You can access supporting product information from this page. Accuracy ± 2% of reading from 20% to 100% of full scale Easy to read dual scale (Metric & American). Memory style master pointer retains maximum readings. Designed for all types of hand torque wrenches and screwdrivers. Bench mount style. Clockwise direction only. Reversible drive adapters provide two drive options per model. Robust and modern design includes angled dial for easy viewing. Spindle lock eliminate the need to remove tool from drive during torque adjustment. Input drive shock absorber protects from tool kick back. Do not use with electric or pneumatic tools.

Suppliers

Company
Product
Description
Supplier Links
MTS 400 Dial Torque Analyzer - 020003 - Mountz, Inc.
San Jose, CA, United States
MTS 400 Dial Torque Analyzer
020003
MTS 400 Dial Torque Analyzer 020003
The MTS 400 dial torque analyzer product has been discontinued. You can access supporting product information from this page. Accuracy ± 2% of reading from 20% to 100% of full scale Easy to read dual scale (Metric & American). Memory style master pointer retains maximum readings. Designed for all types of hand torque wrenches and screwdrivers. Bench mount style. Clockwise direction only. Reversible drive adapters provide two drive options per model. Robust and modern design includes angled dial for easy viewing. Spindle lock eliminate the need to remove tool from drive during torque adjustment. Input drive shock absorber protects from tool kick back. Do not use with electric or pneumatic tools.

The MTS 400 dial torque analyzer product has been discontinued. You can access supporting product information from this page.
Accuracy ± 2% of reading from 20% to 100% of full scale

  • Easy to read dual scale (Metric & American).
  • Memory style master pointer retains maximum readings.
  • Designed for all types of hand torque wrenches and screwdrivers.
  • Bench mount style.
  • Clockwise direction only.
  • Reversible drive adapters provide two drive options per model.
  • Robust and modern design includes angled dial for easy viewing.
  • Spindle lock eliminate the need to remove tool from drive during torque adjustment.
  • Input drive shock absorber protects from tool kick back.

Do not use with electric or pneumatic tools.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 020003
Product Name MTS 400 Dial Torque Analyzer
Rated Torque 7 to 36 In-lbs (8.07 to 41.51 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Model M3I - Force/torque indicator, 110V - M3I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Output Digital Serial
Sampling Frequency 2000 Hz
View Details
Torque Testers - 2217474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details