Mountz, Inc. EZ-25R Articulated Torque Arm 260082

Description
The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. With the ability to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º. The effortless handling of the torque arm provides comfortable tool operation and increased production. Prevents cross threading and side load. Keeps tool perpendicular. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. With the ability to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º. Provides smooth flexible range as the arm absorbs torque reactions from electric & air screwdrivers, angle nut runners, pulse tools, pistol grip tools, grinders and drills. Arm length is adjustable. Includes an in-line driver clamp. Versatile torque arm works with a variety of tools, using different tool clamp options: angle drivers, pistol grip drivers, & in-line drivers.
Datasheet
Description
The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. With the ability to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º. The effortless handling of the torque arm provides comfortable tool operation and increased production. Prevents cross threading and side load. Keeps tool perpendicular. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. With the ability to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º. Provides smooth flexible range as the arm absorbs torque reactions from electric & air screwdrivers, angle nut runners, pulse tools, pistol grip tools, grinders and drills. Arm length is adjustable. Includes an in-line driver clamp. Versatile torque arm works with a variety of tools, using different tool clamp options: angle drivers, pistol grip drivers, & in-line drivers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-25R Articulated Torque Arm - 260082 - Mountz, Inc.
San Jose, CA, United States
EZ-25R Articulated Torque Arm
260082
EZ-25R Articulated Torque Arm 260082
The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. With the ability to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º. The effortless handling of the torque arm provides comfortable tool operation and increased production. Prevents cross threading and side load. Keeps tool perpendicular. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. With the ability to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º. Provides smooth flexible range as the arm absorbs torque reactions from electric & air screwdrivers, angle nut runners, pulse tools, pistol grip tools, grinders and drills. Arm length is adjustable. Includes an in-line driver clamp. Versatile torque arm works with a variety of tools, using different tool clamp options: angle drivers, pistol grip drivers, & in-line drivers.

The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. With the ability to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º. The effortless handling of the torque arm provides comfortable tool operation and increased production.

  • Prevents cross threading and side load. Keeps tool perpendicular.
  • Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production.
  • With the ability to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º.
  • Provides smooth flexible range as the arm absorbs torque reactions from electric & air screwdrivers, angle nut runners, pulse tools, pistol grip tools, grinders and drills.
  • Arm length is adjustable.
  • Includes an in-line driver clamp.
  • Versatile torque arm works with a variety of tools, using different tool clamp options: angle drivers, pistol grip drivers, & in-line drivers.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 260082
Product Name EZ-25R Articulated Torque Arm
Rated Torque 221 In-lbs (255 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Model M3I - Force/torque indicator, 110V - M3I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Output Digital Serial
Sampling Frequency 2000 Hz
View Details
Torque Testers - 2522773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - PCE-FM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Display Type Digital Numerical Display
Operating Temp 50 to 86 F (10 to 30 C)
View Details