Mountz, Inc. MDC-26 v1 Controller with SD Card Data Memory 230V 310002

Description
The MDC controller operates with only the MD-Series electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turn Preset Parameters: Torque, Speed, Soft Start & Angle in 15 preset numbers Auto detection of connected driver when controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring and real time output Front panel 4.3” Color LCD with touch screen Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus SD Card data memory slot (memory card not included). Supplied with lift stand. Operates with Electric Screwdriver Models: MD-26 & MD-22 Series
Description
The MDC controller operates with only the MD-Series electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turn Preset Parameters: Torque, Speed, Soft Start & Angle in 15 preset numbers Auto detection of connected driver when controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring and real time output Front panel 4.3” Color LCD with touch screen Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus SD Card data memory slot (memory card not included). Supplied with lift stand. Operates with Electric Screwdriver Models: MD-26 & MD-22 Series

Suppliers

Company
Product
Description
Supplier Links
MDC-26 v1 Controller with SD Card Data Memory 230V - 310002 - Mountz, Inc.
San Jose, CA, United States
MDC-26 v1 Controller with SD Card Data Memory 230V
310002
MDC-26 v1 Controller with SD Card Data Memory 230V 310002
The MDC controller operates with only the MD-Series electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turn Preset Parameters: Torque, Speed, Soft Start & Angle in 15 preset numbers Auto detection of connected driver when controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring and real time output Front panel 4.3” Color LCD with touch screen Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus SD Card data memory slot (memory card not included). Supplied with lift stand. Operates with Electric Screwdriver Models: MD-26 & MD-22 Series

The MDC controller operates with only the MD-Series electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC.

    • Preset selection capability: Front panel or 25P I/O
    • Angle Control: 0.1 - 10 turn
    • Preset Parameters: Torque, Speed, Soft Start & Angle in 15 preset numbers
    • Auto detection of connected driver when controller is powered on
    • Error display: Error code display (3 groups)
    • Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time
    • PC based program for parameter settings, monitoring and real time output
    • Front panel 4.3” Color LCD with touch screen
    • Communication 1 x RS232C, 1 x Ethernet
    • Protocol: Modbus
    • SD Card data memory slot (memory card not included).
    • Supplied with lift stand.

Operates with Electric Screwdriver Models: MD-26 & MD-22 Series

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 310002
Product Name MDC-26 v1 Controller with SD Card Data Memory 230V
Special Type Portable; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Torque gauge, 50 ozFin / 36 kgFmm / 35 Ncm - MTT03-50Z - Mark-10 Corporation
Specs
Type Torque
Rated Torque 3.1 In-lbs (3.57 kg-cm)
Output Digital Serial
View Details
Torque Testers - 2522775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details