Mountz, Inc. TL100F Torque Analyzer 068076

Description
The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches or power tools Features a built-in transducer and can connect to an external torque sensor Can store calibration data for up to 9 external torque sensors Selection of three operating modes: (Track, Peak and First Peak) Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.) Features Go / No Go LEDs that illuminate when high or low setting is achieved Manual and auto reset functions to clear displayed values The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools
Description
The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches or power tools Features a built-in transducer and can connect to an external torque sensor Can store calibration data for up to 9 external torque sensors Selection of three operating modes: (Track, Peak and First Peak) Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.) Features Go / No Go LEDs that illuminate when high or low setting is achieved Manual and auto reset functions to clear displayed values The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools

Suppliers

Company
Product
Description
Supplier Links
TL100F Torque Analyzer - 068076 - Mountz, Inc.
San Jose, CA, United States
TL100F Torque Analyzer
068076
TL100F Torque Analyzer 068076
The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches or power tools Features a built-in transducer and can connect to an external torque sensor Can store calibration data for up to 9 external torque sensors Selection of three operating modes: (Track, Peak and First Peak) Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.) Features Go / No Go LEDs that illuminate when high or low setting is achieved Manual and auto reset functions to clear displayed values The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools

The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information.
Accuracy ± 0.5% of reading from 20% to 100% of full scale
Accuracy ± 1% of reading from 10% to 20% of full scale

    • Recommended for all hand screwdrivers, wrenches or power tools
    • Features a built-in transducer and can connect to an external torque sensor
    • Can store calibration data for up to 9 external torque sensors
    • Selection of three operating modes: (Track, Peak and First Peak)
    • Seven units of torque measurements: (lbf.ft, lbf.in, ozf.in, N.m, cN.m, kgf.m, kgf.cm.)
    • Features Go / No Go LEDs that illuminate when high or low setting is achieved
    • Manual and auto reset functions to clear displayed values
    • The 5VDC capability allows unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Force and Torque Instruments
Product Number 068076
Product Name TL100F Torque Analyzer
Rated Torque 120 to 1200 In-lbs (138 to 1384 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Model M5I - Force/torque indicator, 110V - M5I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Output Frequency
Sampling Frequency 7000 Hz
View Details
Torque Testers - 2522777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details