CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 15V 5A 10V - 20V Input
DC DC CONVERTER 15V 75W
DC DC CONVERTER 15V 75W
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J02-EX | VI-J02-EX-ND | VI-J02-EX | VI-J02-EX |
| Product Name | CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * * | DC DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| DC Output Current | 5 amps | 5 amps | ||
| DC Input Voltage | 10.0 to 20.0 volts | 10.0 to 20.0 volts |