ODG (Origin Data Global) Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 10V 100W | |
| DC DC CONVERTER 10V 150W | |
| DC DC CONVERTER 10V 50W | |
| DC DC CONVERTER 10V 75W | |
| DC DC CONVERTER 13.8V 100W | |
| DC DC CONVERTER 13.8V 150W | |
| DC DC CONVERTER 13.8V 50W | |
| DC DC CONVERTER 13.8V 75W | |
| DC DC CONVERTER 18.5V 100W | |
| DC DC CONVERTER 18.5V 150W | |
| DC DC CONVERTER 18.5V 50W | |
| DC DC CONVERTER 18.5V 75W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 50W | |
| DC DC CONVERTER 28V 75W | |
| DC DC CONVERTER 36V 100W | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 36V 50W | |
| DC DC CONVERTER 36V 75W | |
| DC DC CONVERTER 40V 100W | |
| DC DC CONVERTER 40V 150W | |
| DC DC CONVERTER 40V 50W | |
| DC DC CONVERTER 40V 75W | |
| DC DC CONVERTER 52V 100W | |
| DC DC CONVERTER 52V 150W | |
| DC DC CONVERTER 52V 50W | |
| DC DC CONVERTER 52V 75W | |
| DC DC CONVERTER 7.5V 100W | |
| DC DC CONVERTER 72V 100W | |
| DC DC CONVERTER 72V 150W | |
| DC DC CONVERTER 72V 50W | |
| DC DC CONVERTER 72V 75W | |
| DC DC CONVERTER 85V 100W | |
| DC DC CONVERTER 85V 150W | |
| DC DC CONVERTER 85V 50W | |
| DC DC CONVERTER 85V 75W | |
| DC DC CONVERTER 95V 100W | |
| DC DC CONVERTER 95V 150W | |
| DC DC CONVERTER 95V 50W | |
| DC DC CONVERTER 95V 75W |
| << Prev | Next >> |