ODG (Origin Data Global) Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 150W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 2V 20W | |
| DC DC CONVERTER 2V 30W | |
| DC DC CONVERTER 2V 40W | |
| DC DC CONVERTER 2V 60W | |
| DC DC CONVERTER 3.3V 132W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 99W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 48V 75W | |
| DC DC CONVERTER 5.2V 100W | |
| DC DC CONVERTER 5.2V 150W | |
| DC DC CONVERTER 5.2V 200W | |
| DC DC CONVERTER 5.2V 50W | |
| DC DC CONVERTER 5.2V 75W | |
| DC DC CONVERTER 5.5V 100W | |
| DC DC CONVERTER 5.5V 150W | |
| DC DC CONVERTER 5.5V 200W | |
| DC DC CONVERTER 5.5V 50W | |
| DC DC CONVERTER 5.5V 75W | |
| DC DC CONVERTER 52V 100W | |
| DC DC CONVERTER 52V 150W | |
| DC DC CONVERTER 52V 50W | |
| DC DC CONVERTER 52V 75W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 72V 100W | |
| DC DC CONVERTER 72V 150W | |
| DC DC CONVERTER 72V 50W | |
| DC DC CONVERTER 72V 75W | |
| VE-2T3-01 110V/24V 150W | |
| VE-2TB-03 110V/90V 100W | |
| VE-2TD-04 110V/85V 150W | |
| VE-2TD-05 110V/80V 100W |
| << Prev | Next >> |