ODG (Origin Data Global) Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 10V 75W | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 13.8V 75W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 18.5V 75W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 28V 75W | |
| DC DC CONVERTER 2V 20W | |
| DC DC CONVERTER 2V 30W | |
| DC DC CONVERTER 2V 40W | |
| DC DC CONVERTER 2V 60W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 99W | |
| DC DC CONVERTER 36V 75W | |
| DC DC CONVERTER 40V 75W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 48V 75W | |
| DC DC CONVERTER 5.2V 50W | |
| DC DC CONVERTER 5.8V 50W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 6.5V 50W | |
| DC DC CONVERTER 7.5V 75W | |
| DC DC CONVERTER 95V 100W | |
| DC DC CONVERTER 95V 150W | |
| DC DC CONVERTER 95V 50W | |
| DC DC CONVERTER 95V 75W |
| << Prev | Next >> |