Win Source Part Number: 1349817-SDI65-48-U-P
Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Series: SDI65-U (65W)
Package: Box
Size / Dimension: 4.53" L x 2.09" W x 1.50" H (115.0mm x 53.0mm x 38.0mm)
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 65 W
Voltage - Output: 48V
Voltage - Input: 90 ~ 264 VAC
Input Type: Cord (Sold Separately)
Polarization: Positive Center
Weight: 0.684 lb (310.26 g)
Current - Output (Max): 1.36A
Efficiency: Level VI, CoC Tier 2
Region Utilized: International
Form: Desktop (Class I)
No Load Power Consumption: 210mW (Max)
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm
Input Connector: IEC 320-C14
Cord Length: 59" (1.50m)
Temperature Range - Operating: 0°C ~ 40°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9520
Mfr: CUI Inc.
Base Product Number: SDI65
Approval Agency: CB Scheme, CCC, CSA, EN, FCC, IEC, PSE, RCM, UL
Standard Number: C22.2 No. 60950-1; 55024; 55032 Class B; 60950-1; 61000-3-2; 61000-3-3; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1349817-SDI65-48-U-P5 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters |
| Form Factor | Board Mount |