C & C Lift Truck, Inc. SAFETY FLAMMABLE CABINETS HBS22

Description
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Yellow powder coat finish with Red signage. Manual Close and Self Close. FOB Shipping Point. TWO DOOR TYPES Manual Close - opens to a full 180°. Self Close - shuts, indexes and latches automatically, a fusible link holds the door(s) open but will melt under fire conditions at 165°. Self close mechanism is concealed.
Description
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Yellow powder coat finish with Red signage. Manual Close and Self Close. FOB Shipping Point. TWO DOOR TYPES Manual Close - opens to a full 180°. Self Close - shuts, indexes and latches automatically, a fusible link holds the door(s) open but will melt under fire conditions at 165°. Self close mechanism is concealed.

Suppliers

Company
Product
Description
Supplier Links
SAFETY FLAMMABLE CABINETS - HBS22 - C & C Lift Truck, Inc.
Edison, NJ, USA
SAFETY FLAMMABLE CABINETS
HBS22
SAFETY FLAMMABLE CABINETS HBS22
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Yellow powder coat finish with Red signage. Manual Close and Self Close. FOB Shipping Point. TWO DOOR TYPES Manual Close - opens to a full 180°. Self Close - shuts, indexes and latches automatically, a fusible link holds the door(s) open but will melt under fire conditions at 165°. Self close mechanism is concealed.
  • All welded double wall 18 gauge construction with 1-1/2" insuating air space.
  • Double walled doors 18 gauge - except unique 14 gauge outer door(s).
  • Doors have 56% more steel with safety rounded corners.
  • 2" leak proof sill to contain spillage.
  • 4" heavy duty welded hinges with brass pins.
  • Twin 2" flame arrester vents and adjustable leveling feet.
  • Galvanized steel shelves adjust on 2-1/2" centers.
  • Safety signage in large lettering.
  • Three point locking system with premium flush paddle handles standard.
  • Chemical storage maximum. Class I & II 60 gals. Class III 120 gals.
  • FM Approved.
  • Powder Coated Finish. FOB Shipping Point.

Yellow powder coat finish with Red signage.
Manual Close and Self Close. FOB Shipping Point.

TWO DOOR TYPES
Manual Close - opens to a full 180°.
Self Close - shuts, indexes and latches automatically, a fusible link holds the door(s) open but will melt under fire conditions at 165°. Self close mechanism is concealed.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Cabinets and Casework
Product Number HBS22
Product Name SAFETY FLAMMABLE CABINETS
Type Safety Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Belts & Tool Pouches - 179882 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 13.58 inch (345 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details