C & C Lift Truck, Inc. SAFETY STORAGE CABINETS H4H

Description
Tamper-proof cabinets are designed to prevent cylinders from jarring. Easy-swing hinged doors feature padlock clasp. Features reinforced wall panels -- 16 ga. flat expanded metal with 3/4" openings. Roof is 18 ga. steel. Angle iron frame and shelving -- 12 ga. reinforced shelving on 12V. Drop hinged door -- hasp for padlock. Rear protection against cylinder slamming. Meets OSHA and NFPA Requirements. (OSHA 1910-110, NFPA 58-79). Shipped KD. Crated with simple assembly. Finished in safety yellow. FOB Shipping Point. Model HCHV provides horizontal storage of eight (8) 20, 30 and 43 lb. cylinders on left side and vertical storage of approx. nine (9) fuel gas cylinders on the right side. Model HCVV provides horizontal storage of twelve (12) 20, 30 and 43 lb. cylinders on left side and vertical storage of approx. nine (9) fuel gas cylinders on the right side. Decals... H model features "No Smoking" decal. V models have "Empty Cylinders" & "Full Cylinders" decals. V-S models have "Fuel Gases", "No Smoking", "No Open Flames" decals. 2V model has "No-Smoking" decal.
Description
Tamper-proof cabinets are designed to prevent cylinders from jarring. Easy-swing hinged doors feature padlock clasp. Features reinforced wall panels -- 16 ga. flat expanded metal with 3/4" openings. Roof is 18 ga. steel. Angle iron frame and shelving -- 12 ga. reinforced shelving on 12V. Drop hinged door -- hasp for padlock. Rear protection against cylinder slamming. Meets OSHA and NFPA Requirements. (OSHA 1910-110, NFPA 58-79). Shipped KD. Crated with simple assembly. Finished in safety yellow. FOB Shipping Point. Model HCHV provides horizontal storage of eight (8) 20, 30 and 43 lb. cylinders on left side and vertical storage of approx. nine (9) fuel gas cylinders on the right side. Model HCVV provides horizontal storage of twelve (12) 20, 30 and 43 lb. cylinders on left side and vertical storage of approx. nine (9) fuel gas cylinders on the right side. Decals... H model features "No Smoking" decal. V models have "Empty Cylinders" & "Full Cylinders" decals. V-S models have "Fuel Gases", "No Smoking", "No Open Flames" decals. 2V model has "No-Smoking" decal.

Suppliers

Company
Product
Description
Supplier Links
SAFETY STORAGE CABINETS - H4H - C & C Lift Truck, Inc.
Edison, NJ, USA
SAFETY STORAGE CABINETS
H4H
SAFETY STORAGE CABINETS H4H
Tamper-proof cabinets are designed to prevent cylinders from jarring. Easy-swing hinged doors feature padlock clasp. Features reinforced wall panels -- 16 ga. flat expanded metal with 3/4" openings. Roof is 18 ga. steel. Angle iron frame and shelving -- 12 ga. reinforced shelving on 12V. Drop hinged door -- hasp for padlock. Rear protection against cylinder slamming. Meets OSHA and NFPA Requirements. (OSHA 1910-110, NFPA 58-79). Shipped KD. Crated with simple assembly. Finished in safety yellow. FOB Shipping Point. Model HCHV provides horizontal storage of eight (8) 20, 30 and 43 lb. cylinders on left side and vertical storage of approx. nine (9) fuel gas cylinders on the right side. Model HCVV provides horizontal storage of twelve (12) 20, 30 and 43 lb. cylinders on left side and vertical storage of approx. nine (9) fuel gas cylinders on the right side. Decals... H model features "No Smoking" decal. V models have "Empty Cylinders" & "Full Cylinders" decals. V-S models have "Fuel Gases", "No Smoking", "No Open Flames" decals. 2V model has "No-Smoking" decal.
  • Tamper-proof cabinets are designed to prevent cylinders from jarring.
  • Easy-swing hinged doors feature padlock clasp.

Features reinforced wall panels -- 16 ga. flat expanded metal with 3/4" openings. Roof is 18 ga. steel. Angle iron frame and shelving -- 12 ga. reinforced shelving on 12V. Drop hinged door -- hasp for padlock. Rear protection against cylinder slamming. Meets OSHA and NFPA Requirements. (OSHA 1910-110, NFPA 58-79). Shipped KD. Crated with simple assembly. Finished in safety yellow. FOB Shipping Point.
Model HCHV provides horizontal storage of eight (8) 20, 30 and 43 lb. cylinders on left side and vertical storage of approx. nine (9) fuel gas cylinders on the right side.
Model HCVV provides horizontal storage of twelve (12) 20, 30 and 43 lb. cylinders on left side and vertical storage of approx. nine (9) fuel gas cylinders on the right side.
Decals... H model features "No Smoking" decal. V models have "Empty Cylinders" & "Full Cylinders" decals. V-S models have "Fuel Gases", "No Smoking", "No Open Flames" decals. 2V model has "No-Smoking" decal.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Cabinets and Casework
Product Number H4H
Product Name SAFETY STORAGE CABINETS
Type Safety Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Key Cabinets - 108881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 11.81 inch (300 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details