Appleton Electric Beam Clamp BH-500-10

Description
ANGULAR I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL CONDUIT/IMC APPLICATION 10 INCH-24 TPI SCREW SIZE APPROVAL CSA C22.2 OVERALL DIMENSION 1 INCH W X 1.63 INCH H JAW SIZE 0.88 INCH D
Datasheet
Description
ANGULAR I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL CONDUIT/IMC APPLICATION 10 INCH-24 TPI SCREW SIZE APPROVAL CSA C22.2 OVERALL DIMENSION 1 INCH W X 1.63 INCH H JAW SIZE 0.88 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BH-500-10 - Appleton Electric
Rosemont, IL, USA
Beam Clamp
BH-500-10
Beam Clamp BH-500-10
ANGULAR I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL CONDUIT/IMC APPLICATION 10 INCH-24 TPI SCREW SIZE APPROVAL CSA C22.2 OVERALL DIMENSION 1 INCH W X 1.63 INCH H JAW SIZE 0.88 INCH D
  • ANGULAR I TYPE
  • MALLEABLE IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 0.94 INCH MAX. JAW CAPACITY
  • RIGID METAL CONDUIT/IMC APPLICATION
  • 10 INCH-24 TPI SCREW SIZE
  • APPROVAL CSA C22.2
  • OVERALL DIMENSION 1 INCH W X 1.63 INCH H
  • JAW SIZE 0.88 INCH D
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Hand Clamps
Product Number BH-500-10
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

2,090 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70166-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200502790 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 8296167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details