Appleton Electric Beam Clamp BH-502

Description
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2 INCH WIDTH X 2.06 INCH HEIGHT APPROVAL CSA C22.2, CEC
Datasheet
Description
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2 INCH WIDTH X 2.06 INCH HEIGHT APPROVAL CSA C22.2, CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BH-502 - Appleton Electric
Rosemont, IL, USA
Beam Clamp
BH-502
Beam Clamp BH-502
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2 INCH WIDTH X 2.06 INCH HEIGHT APPROVAL CSA C22.2, CEC
  • WIDE THROAT, TAPPED TYPE
  • MALLEABLE IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 1 INCH MAX. JAW CAPACITY
  • RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION
  • 3/8 INCH-16 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • OVERALL DIMENSION 2 INCH WIDTH X 2.06 INCH HEIGHT
  • APPROVAL CSA C22.2, CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Hand Clamps
Product Number BH-502
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Torque Toggle Screws - 31104 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 231263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details