Appleton Electric Beam Clamp BH-503

Description
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1.13 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2.63 INCH WIDTH X 2.25 INCH HEIGHT APPROVAL CSA C22.2, CEC
Datasheet
Description
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1.13 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2.63 INCH WIDTH X 2.25 INCH HEIGHT APPROVAL CSA C22.2, CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BH-503 - Appleton Electric
Rosemont, IL, USA
Beam Clamp
BH-503
Beam Clamp BH-503
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1.13 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2.63 INCH WIDTH X 2.25 INCH HEIGHT APPROVAL CSA C22.2, CEC
  • WIDE THROAT, TAPPED TYPE
  • MALLEABLE IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 1.13 INCH MAX. JAW CAPACITY
  • RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION
  • 1/2 INCH-13 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • OVERALL DIMENSION 2.63 INCH WIDTH X 2.25 INCH HEIGHT
  • APPROVAL CSA C22.2, CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Hand Clamps
Product Number BH-503
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

500 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70034-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100401002790 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details