Hubbell Incorporated CONDUIT BODY RLB050

Description
PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 4.31 INCH LENGTH X 1.34 INCH WIDTH X 2.09 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STAMPED STEEL COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING THREAD SIZE 14 TPI CAPACITY 4.3 CUBIC INCH ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet
Description
PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 4.31 INCH LENGTH X 1.34 INCH WIDTH X 2.09 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STAMPED STEEL COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING THREAD SIZE 14 TPI CAPACITY 4.3 CUBIC INCH ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - RLB050 - Hubbell Incorporated
Orange, CT, USA
CONDUIT BODY
RLB050
CONDUIT BODY RLB050
PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 4.31 INCH LENGTH X 1.34 INCH WIDTH X 2.09 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STAMPED STEEL COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING THREAD SIZE 14 TPI CAPACITY 4.3 CUBIC INCH ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
  • PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL
  • 4.31 INCH LENGTH X 1.34 INCH WIDTH X 2.09 INCH HEIGHT SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • STAMPED STEEL COVER TYPE
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • THREAD SIZE 14 TPI
  • CAPACITY 4.3 CUBIC INCH
  • ENCLOSURE TYPE NEMA 3R
  • APPLICABLE STANDARD NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Conduit Fittings
Product Number RLB050
Product Name CONDUIT BODY
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details