Hubbell Incorporated CONDUIT BODY RLB075

Description
PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 5.08 INCH LENGTH X 1.56 INCH WIDTH X 2.39 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STAMPED STEEL COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING THREAD SIZE 14 TPI CAPACITY 7.3 CUBIC INCH ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet
Description
PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 5.08 INCH LENGTH X 1.56 INCH WIDTH X 2.39 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STAMPED STEEL COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING THREAD SIZE 14 TPI CAPACITY 7.3 CUBIC INCH ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - RLB075 - Hubbell Incorporated
Orange, CT, USA
CONDUIT BODY
RLB075
CONDUIT BODY RLB075
PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 5.08 INCH LENGTH X 1.56 INCH WIDTH X 2.39 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STAMPED STEEL COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING THREAD SIZE 14 TPI CAPACITY 7.3 CUBIC INCH ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
  • PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL
  • 5.08 INCH LENGTH X 1.56 INCH WIDTH X 2.39 INCH HEIGHT SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • STAMPED STEEL COVER TYPE
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • THREAD SIZE 14 TPI
  • CAPACITY 7.3 CUBIC INCH
  • ENCLOSURE TYPE NEMA 3R
  • APPLICABLE STANDARD NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Conduit Fittings
Product Number RLB075
Product Name CONDUIT BODY
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details