Hubbell Incorporated Liquidtight Flexible Conduit Connector with Grip FC200

Description
FLEXIBLE METALLIC CONDUIT USED ON 8 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B) CONDUIT TRADE SIZE 2 INCH
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 8 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B) CONDUIT TRADE SIZE 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - FC200 - Hubbell Incorporated
Orange, CT, USA
Liquidtight Flexible Conduit Connector with Grip
FC200
Liquidtight Flexible Conduit Connector with Grip FC200
FLEXIBLE METALLIC CONDUIT USED ON 8 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B) CONDUIT TRADE SIZE 2 INCH
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 8 INCH MESH LENGTH
  • UL, CSA APPROVAL
  • MALE STRAIGHT CONNECTOR TYPE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • SINGLE WEAVE MESH TYPE
  • BRYANT. BRAND
  • APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B)
  • CONDUIT TRADE SIZE 2 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Conduit Fittings
Product Number FC200
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee; Inspection tee
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details