Hubbell Incorporated Liquidtight Flexible Conduit Connector with Grip FC25090

Description
FLEXIBLE METALLIC CONDUIT USED ON 9-3/4 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B) CONDUIT TRADE SIZE 2 1/2 INCH
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 9-3/4 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B) CONDUIT TRADE SIZE 2 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - FC25090 - Hubbell Incorporated
Orange, CT, USA
Liquidtight Flexible Conduit Connector with Grip
FC25090
Liquidtight Flexible Conduit Connector with Grip FC25090
FLEXIBLE METALLIC CONDUIT USED ON 9-3/4 INCH MESH LENGTH UL, CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B) CONDUIT TRADE SIZE 2 1/2 INCH
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 9-3/4 INCH MESH LENGTH
  • UL, CSA APPROVAL
  • 90 DEG MALE CONNECTOR TYPE
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • SINGLE WEAVE MESH TYPE
  • BRYANT. BRAND
  • APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B)
  • CONDUIT TRADE SIZE 2 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Conduit Fittings
Product Number FC25090
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details