Hubbell Incorporated Liquidtight Flexible Conduit Connector with Grip FC5045

Description
FLEXIBLE METALLIC CONDUIT USED ON 3-1/2 INCH MESH LENGTH UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B) CONDUIT TRADE SIZE 1/2 INCH
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 3-1/2 INCH MESH LENGTH UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B) CONDUIT TRADE SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - FC5045 - Hubbell Incorporated
Orange, CT, USA
Liquidtight Flexible Conduit Connector with Grip
FC5045
Liquidtight Flexible Conduit Connector with Grip FC5045
FLEXIBLE METALLIC CONDUIT USED ON 3-1/2 INCH MESH LENGTH UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B) CONDUIT TRADE SIZE 1/2 INCH
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 3-1/2 INCH MESH LENGTH
  • UL, CSA APPROVAL
  • 45 DEG MALE CONNECTOR TYPE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • SINGLE WEAVE MESH TYPE
  • BRYANT. BRAND
  • APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC 503-3(B)
  • CONDUIT TRADE SIZE 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Conduit Fittings
Product Number FC5045
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details