Hubbell Electrical Products Explosionproof Pin and Sleeve Plug VP10377

Description
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.88 INCH MIN. CABLE OUTER DIAMETER 1.68 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9 F/9G ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) VERSAMATE[R] BRAND VP MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.88 INCH MIN. CABLE OUTER DIAMETER 1.68 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9 F/9G ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) VERSAMATE[R] BRAND VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - VP10377 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
VP10377
Explosionproof Pin and Sleeve Plug VP10377
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.88 INCH MIN. CABLE OUTER DIAMETER 1.68 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9 F/9G ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) VERSAMATE[R] BRAND VP MODEL
  • ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL
  • 0.88 INCH MIN. CABLE OUTER DIAMETER
  • 1.68 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9F/9G ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • VERSAMATE[R] BRAND
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number VP10377
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 with Line Switch 2-pole, Fuseholder 1- or 2-pole - DD11 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R - 2102S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details