Hubbell Electrical Products Explosionproof Pin and Sleeve Plug UGP-20232QW

Description
ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING ACCEPTOR[R] BRAND APPLICATION PETROLEUM REFINERIES, CHEMICAL PLANTS, WET/DAMP AREA, CORROSIVE ENVIRONMENT, GRAIN ELEVATORS/FEED MILL, FLOUR AND FEED MILL, INDOOR/OUTDOOR LOCATION CONFIGURATION 6-20P INCLUDES QUICK WIRING UGP MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING ACCEPTOR[R] BRAND APPLICATION PETROLEUM REFINERIES, CHEMICAL PLANTS, WET/DAMP AREA, CORROSIVE ENVIRONMENT, GRAIN ELEVATORS/FEED MILL, FLOUR AND FEED MILL, INDOOR/OUTDOOR LOCATION CONFIGURATION 6-20P INCLUDES QUICK WIRING UGP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - UGP-20232QW - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
UGP-20232QW
Explosionproof Pin and Sleeve Plug UGP-20232QW
ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING ACCEPTOR[R] BRAND APPLICATION PETROLEUM REFINERIES, CHEMICAL PLANTS, WET/DAMP AREA, CORROSIVE ENVIRONMENT, GRAIN ELEVATORS/FEED MILL, FLOUR AND FEED MILL, INDOOR/OUTDOOR LOCATION CONFIGURATION 6-20P INCLUDES QUICK WIRING UGP MODEL
  • ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
  • UL, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • ACCEPTOR[R] BRAND
  • APPLICATION PETROLEUM REFINERIES, CHEMICAL PLANTS, WET/DAMP AREA, CORROSIVE ENVIRONMENT, GRAIN ELEVATORS/FEED MILL, FLOUR AND FEED MILL, INDOOR/OUTDOOR LOCATION
  • CONFIGURATION 6-20P
  • INCLUDES QUICK WIRING
  • UGP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number UGP-20232QW
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C8, Snap-in Mounting, Front Side, Solder, PCB or Quick-connect Terminal - 2578 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R - L0620RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details