Hubbell Electrical Products Explosionproof Pin and Sleeve Plug UGP-15232

Description
ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 15 AMPERE CURRENT RATING ACCEPTOR[R] BRAND APPLICATION PETROLEUM REFINERIES, CHEMICAL PLANTS, WET/DAMP AREA, CORROSIVE ENVIRONMENT, GRAIN ELEVATORS/FEED MILL, FLOUR AND FEED MILL, INDOOR/OUTDOOR LOCATION CONFIGURATION 6-15P UGP MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 15 AMPERE CURRENT RATING ACCEPTOR[R] BRAND APPLICATION PETROLEUM REFINERIES, CHEMICAL PLANTS, WET/DAMP AREA, CORROSIVE ENVIRONMENT, GRAIN ELEVATORS/FEED MILL, FLOUR AND FEED MILL, INDOOR/OUTDOOR LOCATION CONFIGURATION 6-15P UGP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - UGP-15232 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
UGP-15232
Explosionproof Pin and Sleeve Plug UGP-15232
ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE 15 AMPERE CURRENT RATING ACCEPTOR[R] BRAND APPLICATION PETROLEUM REFINERIES, CHEMICAL PLANTS, WET/DAMP AREA, CORROSIVE ENVIRONMENT, GRAIN ELEVATORS/FEED MILL, FLOUR AND FEED MILL, INDOOR/OUTDOOR LOCATION CONFIGURATION 6-15P UGP MODEL
  • ELECTROSTATICALLY APPLIED AND BAKED POWDER EPOXY/POLYESTER COPPER FREE ALUMINUM MATERIAL
  • UL, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/7B/7C/7D/9F/9G ENCLOSURE
  • 15 AMPERE CURRENT RATING
  • ACCEPTOR[R] BRAND
  • APPLICATION PETROLEUM REFINERIES, CHEMICAL PLANTS, WET/DAMP AREA, CORROSIVE ENVIRONMENT, GRAIN ELEVATORS/FEED MILL, FLOUR AND FEED MILL, INDOOR/OUTDOOR LOCATION
  • CONFIGURATION 6-15P
  • UGP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number UGP-15232
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Lighting Connectors - 1369895 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DBG-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details