Hubbell Electrical Products Explosionproof Pin and Sleeve Plug KP-304D45

Description
ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7CD ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S)
Datasheet
Description
ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7CD ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - KP-304D45 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
KP-304D45
Explosionproof Pin and Sleeve Plug KP-304D45
ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7CD ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S)
  • ALUMINUM MATERIAL
  • 0.625 INCH MIN. CABLE OUTER DIAMETER
  • 0.875 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 3 PHASE(S)
  • UL APPROVAL
  • 115/230 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, NEMA 7CD ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KP-304D45
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL
Phase Single; Three
Voltage Rating 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206852-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254463 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals - 742W-15/36 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
IP67 Watertight Connector - K44.25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details