Hubbell Electrical Products Explosionproof Pin and Sleeve Plug VP3485

Description
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.55 INCH MIN. CABLE OUTER DIAMETER 1.2 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2, IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND APPLICATION INDOOR/OUTDOOR WIRE RANGE 10 TO 6 AWG (REGULAR), 10 TO 8 AWG (EXTRA-FLEX) VP MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.55 INCH MIN. CABLE OUTER DIAMETER 1.2 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2, IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND APPLICATION INDOOR/OUTDOOR WIRE RANGE 10 TO 6 AWG (REGULAR), 10 TO 8 AWG (EXTRA-FLEX) VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - VP3485 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
VP3485
Explosionproof Pin and Sleeve Plug VP3485
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.55 INCH MIN. CABLE OUTER DIAMETER 1.2 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2, IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND APPLICATION INDOOR/OUTDOOR WIRE RANGE 10 TO 6 AWG (REGULAR), 10 TO 8 AWG (EXTRA-FLEX) VP MODEL
  • ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL
  • 0.55 INCH MIN. CABLE OUTER DIAMETER
  • 1.2 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 600 VAC/250 VDC AT 50 TO 400 HZ VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2, IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • VERSAMATE[R] BRAND
  • APPLICATION INDOOR/OUTDOOR
  • WIRE RANGE 10 TO 6 AWG (REGULAR), 10 TO 8 AWG (EXTRA-FLEX)
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number VP3485
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details