Hubbell Electrical Products Explosionproof Pin and Sleeve Plug UGP-15232QW

Description
ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I, DIV 1 AND 2 GROUP B C D CLASS I, ZONE 1 AND 2 GROUP IIB+H2, IIA CLASS II, DIV 1 AND 2 GROUP F G CLASS III, NEMA 3/7BCD/9FG ENCLOSURE 15 AMPERE CURRENT RATING 2 POLE(S) UGP MATING RECEPTACLE CONFIGURATION 6-15P APPLICATION PETROLEUM REFINERY, CHEMICAL PLANT, WET/DAMP/CORROSIVE AREA, GRAIN ELEVATOR/FEED MILL
Datasheet
Description
ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I, DIV 1 AND 2 GROUP B C D CLASS I, ZONE 1 AND 2 GROUP IIB+H2, IIA CLASS II, DIV 1 AND 2 GROUP F G CLASS III, NEMA 3/7BCD/9FG ENCLOSURE 15 AMPERE CURRENT RATING 2 POLE(S) UGP MATING RECEPTACLE CONFIGURATION 6-15P APPLICATION PETROLEUM REFINERY, CHEMICAL PLANT, WET/DAMP/CORROSIVE AREA, GRAIN ELEVATOR/FEED MILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - UGP-15232QW - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
UGP-15232QW
Explosionproof Pin and Sleeve Plug UGP-15232QW
ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I, DIV 1 AND 2 GROUP B C D CLASS I, ZONE 1 AND 2 GROUP IIB+H2, IIA CLASS II, DIV 1 AND 2 GROUP F G CLASS III, NEMA 3/7BCD/9FG ENCLOSURE 15 AMPERE CURRENT RATING 2 POLE(S) UGP MATING RECEPTACLE CONFIGURATION 6-15P APPLICATION PETROLEUM REFINERY, CHEMICAL PLANT, WET/DAMP/CORROSIVE AREA, GRAIN ELEVATOR/FEED MILL
  • ALUMINUM MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • CLASS I, DIV 1 AND 2 GROUP B C D CLASS I, ZONE 1 AND 2 GROUP IIB+H2, IIA CLASS II, DIV 1 AND 2 GROUP F G CLASS III, NEMA 3/7BCD/9FG ENCLOSURE
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • UGP MATING RECEPTACLE
  • CONFIGURATION 6-15P
  • APPLICATION PETROLEUM REFINERY, CHEMICAL PLANT, WET/DAMP/CORROSIVE AREA, GRAIN ELEVATOR/FEED MILL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number UGP-15232QW
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 with Line Switch 1- or 2-pole - KP (Switch) - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Plug, 30 AMP 250 Volt L6-30P - L0630P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details