Hubbell Electrical Products Explosionproof Pin and Sleeve Plug VP6475

Description
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VP MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - VP6475 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
VP6475
Explosionproof Pin and Sleeve Plug VP6475
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VP MODEL
  • ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL
  • 0.65 INCH MIN. CABLE OUTER DIAMETER
  • 1.5 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9F/9G ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • VERSAMATE[R] BRAND
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number VP6475
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6774-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
15 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof Connector - K51S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers