Hubbell Electrical Products Explosionproof Pin and Sleeve Plug KP-20ABC

Description
COPPER FREE ALUMINUM MATERIAL 0.25 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 115/230 VAC POWER RATING 3 POLE(S) KR MATING RECEPTACLE KP MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 0.25 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 115/230 VAC POWER RATING 3 POLE(S) KR MATING RECEPTACLE KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - KP-20ABC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
KP-20ABC
Explosionproof Pin and Sleeve Plug KP-20ABC
COPPER FREE ALUMINUM MATERIAL 0.25 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 115/230 VAC POWER RATING 3 POLE(S) KR MATING RECEPTACLE KP MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 0.25 INCH MIN. CABLE OUTER DIAMETER
  • 0.625 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • 115/230 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 115/230 VAC POWER RATING
  • 3 POLE(S)
  • KR MATING RECEPTACLE
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KP-20ABC
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-294-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Yellow - 4508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details