Hubbell Electrical Products Explosionproof Pin and Sleeve Plug KP-604E45

Description
COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.125 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL APPROVAL 115/230/480 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE CURRENT RATING 5 HP AT 115/230 VAC POWER RATING 4 POLE(S) KR MATING RECEPTACLE KP MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.125 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL APPROVAL 115/230/480 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE CURRENT RATING 5 HP AT 115/230 VAC POWER RATING 4 POLE(S) KR MATING RECEPTACLE KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - KP-604E45 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
KP-604E45
Explosionproof Pin and Sleeve Plug KP-604E45
COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.125 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL APPROVAL 115/230/480 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 60 AMPERE CURRENT RATING 5 HP AT 115/230 VAC POWER RATING 4 POLE(S) KR MATING RECEPTACLE KP MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.125 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 3 PHASE(S)
  • UL APPROVAL
  • 115/230/480 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 5 HP AT 115/230 VAC POWER RATING
  • 4 POLE(S)
  • KR MATING RECEPTACLE
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number KP-604E45
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL
Phase Three
Voltage Rating 115 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365709 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM2-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details