Hubbell Electrical Products Explosionproof Pin and Sleeve Plug VP6485

Description
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2, IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND APPLICATION INDOOR/OUTDOOR WIRE RANGE 10 TO 6 AWG (REGULAR), 10 TO 8 AWG (EXTRA-FLEX) VP MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2, IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND APPLICATION INDOOR/OUTDOOR WIRE RANGE 10 TO 6 AWG (REGULAR), 10 TO 8 AWG (EXTRA-FLEX) VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - VP6485 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pin and Sleeve Plug
VP6485
Explosionproof Pin and Sleeve Plug VP6485
ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2, IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND APPLICATION INDOOR/OUTDOOR WIRE RANGE 10 TO 6 AWG (REGULAR), 10 TO 8 AWG (EXTRA-FLEX) VP MODEL
  • ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL
  • 0.65 INCH MIN. CABLE OUTER DIAMETER
  • 1.5 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 600 VAC/250 VDC AT 50 TO 400 HZ VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2, IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • VERSAMATE[R] BRAND
  • APPLICATION INDOOR/OUTDOOR
  • WIRE RANGE 10 TO 6 AWG (REGULAR), 10 TO 8 AWG (EXTRA-FLEX)
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Power Connectors
Product Number VP6485
Product Name Explosionproof Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Single
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4131-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 10-30P/10-50P - S103050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details